Pomona Electronics Test Plugs & Test Jacks 72937

Description
Test Plugs & Test Jacks BNC (M) to two 4 mm banana jacks
Datasheet
Description
Test Plugs & Test Jacks BNC (M) to two 4 mm banana jacks
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Test Plugs & Test Jacks
72937
Test Plugs & Test Jacks 72937
Test Plugs & Test Jacks BNC (M) to two 4 mm banana jacks

Test Plugs & Test Jacks BNC (M) to two 4 mm banana jacks

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Electrical Test Probes
Product Number 72937
Product Name Test Plugs & Test Jacks
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial in-line Power Sensor - 9540A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
XJL Macro-Hook to Banana Socket, 18 AWG Silicone Test Lead - 410XJL - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details
Test Probes - 1917879 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details