Pomona Electronics Test Leads 72936-39-2

Description
Test Leads 2MM/4MM Male-Male Test Leads Red
Datasheet
Description
Test Leads 2MM/4MM Male-Male Test Leads Red
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Test Leads
72936-39-2
Test Leads 72936-39-2
Test Leads 2MM/4MM Male-Male Test Leads Red

Test Leads 2MM/4MM Male-Male Test Leads Red

Buy Now Datasheet
Test Lead, Red, 990.6Mm, 70V, 2A; Test Connector Type A Pomona - 74K0094 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Red, 990.6Mm, 70V, 2A; Test Connector Type A Pomona
74K0094
Test Lead, Red, 990.6Mm, 70V, 2A; Test Connector Type A Pomona 74K0094
TEST LEAD, RED, 990.6MM, 70V, 2A; Test Connector Type A:4mm Banana Plug, Shrouded; Test Connector Type B:2mm Banana Plug, Shrouded; Lead Length - Imperial:3.9"; Lead Length - Metric:99mm; Insulator Colour:Red; Current Rating:2A RoHS Compliant: Yes

TEST LEAD, RED, 990.6MM, 70V, 2A; Test Connector Type A:4mm Banana Plug, Shrouded; Test Connector Type B:2mm Banana Plug, Shrouded; Lead Length - Imperial:3.9"; Lead Length - Metric:99mm; Insulator Colour:Red; Current Rating:2A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes
Product Number 72936-39-2 74K0094
Product Name Test Leads Test Lead, Red, 990.6Mm, 70V, 2A; Test Connector Type A Pomona
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details
Alligator Clip to 0.080″ Pin Socket, 22 AWG PVC Test Lead - 291 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
0.100
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details