Pomona Electronics Jacks, Plugs 72930-9

Description
Banana Jack Connector Standard Banana Threaded, External (Nut) White
Request a Quote Datasheet
Description
Banana Jack Connector Standard Banana Threaded, External (Nut) White
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 501-1234-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
501-1234-ND
Jacks, Plugs 501-1234-ND
Banana Jack Connector Standard Banana Threaded, External (Nut) White

Banana Jack Connector Standard Banana Threaded, External (Nut) White

Buy Now Datasheet
Banana Jack, 36A, Screw, White; Gender Pomona - 13M5850 - Newark, An Avnet Company
Chicago, IL, United States
Banana Jack, 36A, Screw, White; Gender Pomona
13M5850
Banana Jack, 36A, Screw, White; Gender Pomona 13M5850
BANANA JACK, 36A, SCREW, WHITE; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:36A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:White; Contact Material:Brass; Product Range:72930 Series RoHS Compliant: Yes

BANANA JACK, 36A, SCREW, WHITE; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:36A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:White; Contact Material:Brass; Product Range:72930 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Jacks, Plugs - 72930-9 - ODG (Origin Data Global)
Shenzhen, China
Jacks, Plugs
72930-9
Jacks, Plugs 72930-9
CONN BANANA JACK THRD WHITE

CONN BANANA JACK THRD WHITE

Supplier's Site Datasheet
PANEL MT IEC 4MM(0.16IN)JACK FOR SHEATHED PLUG, HEX NUT, 10/PKG. White - 70197286 - Allied Electronics, Inc.
Fort Worth, TX, USA
PANEL MT IEC 4MM(0.16IN)JACK FOR SHEATHED PLUG, HEX NUT, 10/PKG. White
70197286
PANEL MT IEC 4MM(0.16IN)JACK FOR SHEATHED PLUG, HEX NUT, 10/PKG. White 70197286
Material : Gold-plated nickel (72912 and 72913). Rating : 1000 V Cat. III, 36 A Max.

Material : Gold-plated nickel (72912 and 72913). Rating : 1000 V Cat. III, 36 A Max.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global) Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 501-1234-ND 13M5850 72930-9 70197286
Product Name Jacks, Plugs Banana Jack, 36A, Screw, White; Gender Pomona Jacks, Plugs PANEL MT IEC 4MM(0.16IN)JACK FOR SHEATHED PLUG, HEX NUT, 10/PKG. White
Gender Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Contacts - 1377G19-BK - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details