Pomona Electronics Jacks, Plugs 72930-8

Description
Banana Jack Connector Standard Banana Threaded, External (Nut) Gray
Request a Quote Datasheet
Description
Banana Jack Connector Standard Banana Threaded, External (Nut) Gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 501-1233-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
501-1233-ND
Jacks, Plugs 501-1233-ND
Banana Jack Connector Standard Banana Threaded, External (Nut) Gray

Banana Jack Connector Standard Banana Threaded, External (Nut) Gray

Buy Now Datasheet
PANEL MT IEC 4MM(0.16IN)JACK FOR SHEATHED PLUG, HEX NUT, 10/PKG, Gray - 70197285 - Allied Electronics, Inc.
Fort Worth, TX, USA
PANEL MT IEC 4MM(0.16IN)JACK FOR SHEATHED PLUG, HEX NUT, 10/PKG, Gray
70197285
PANEL MT IEC 4MM(0.16IN)JACK FOR SHEATHED PLUG, HEX NUT, 10/PKG, Gray 70197285
Material : Gold-plated nickel (72912 and 72913). Rating : 1000 V Cat. III, 36 A Max.

Material : Gold-plated nickel (72912 and 72913). Rating : 1000 V Cat. III, 36 A Max.

Supplier's Site
Banana Jack, 36A, Screw, Gray; Gender Pomona - 21M8709 - Newark, An Avnet Company
Chicago, IL, United States
Banana Jack, 36A, Screw, Gray; Gender Pomona
21M8709
Banana Jack, 36A, Screw, Gray; Gender Pomona 21M8709
BANANA JACK, 36A, SCREW, GRAY; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:36A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Grey; Contact Material:Brass; Contact Termination Type:ScrewRoHS Compliant: Yes

BANANA JACK, 36A, SCREW, GRAY; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:36A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Grey; Contact Material:Brass; Contact Termination Type:ScrewRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 501-1233-ND 70197285 21M8709
Product Name Jacks, Plugs PANEL MT IEC 4MM(0.16IN)JACK FOR SHEATHED PLUG, HEX NUT, 10/PKG, Gray Banana Jack, 36A, Screw, Gray; Gender Pomona
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 3 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details