Pomona Electronics Jacks, Plugs 72930-6

Description
Banana Jack Connector Standard Banana Threaded, External (Nut) Blue
Request a Quote Datasheet
Description
Banana Jack Connector Standard Banana Threaded, External (Nut) Blue
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 501-1231-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
501-1231-ND
Jacks, Plugs 501-1231-ND
Banana Jack Connector Standard Banana Threaded, External (Nut) Blue

Banana Jack Connector Standard Banana Threaded, External (Nut) Blue

Buy Now Datasheet
Banana Jack, 36A, Screw, Blue; Gender Pomona - 82K7464 - Newark, An Avnet Company
Chicago, IL, United States
Banana Jack, 36A, Screw, Blue; Gender Pomona
82K7464
Banana Jack, 36A, Screw, Blue; Gender Pomona 82K7464
BANANA JACK, 36A, SCREW, BLUE; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:36A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Blue; Contact Material:Brass; Contact Termination Type:ScrewRoHS Compliant: Yes

BANANA JACK, 36A, SCREW, BLUE; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:36A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Blue; Contact Material:Brass; Contact Termination Type:ScrewRoHS Compliant: Yes

Supplier's Site Datasheet
Banana Jack, 36A, Screw, Blue, Pk10; Gender Pomona - 51X2250 - Newark, An Avnet Company
Chicago, IL, United States
Banana Jack, 36A, Screw, Blue, Pk10; Gender Pomona
51X2250
Banana Jack, 36A, Screw, Blue, Pk10; Gender Pomona 51X2250
BANANA JACK, 36A, SCREW, BLUE, PK10; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:36A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Blue; Contact Material:Brass; Contact Termination RoHS Compliant: Yes

BANANA JACK, 36A, SCREW, BLUE, PK10; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:36A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Blue; Contact Material:Brass; Contact Termination RoHS Compliant: Yes

Supplier's Site
PANEL MT IEC 4MM(0.16IN)JACK FOR SHEATHED PLUG, HEX NUT, 10/PKG, Blue - 70197283 - Allied Electronics, Inc.
Fort Worth, TX, USA
PANEL MT IEC 4MM(0.16IN)JACK FOR SHEATHED PLUG, HEX NUT, 10/PKG, Blue
70197283
PANEL MT IEC 4MM(0.16IN)JACK FOR SHEATHED PLUG, HEX NUT, 10/PKG, Blue 70197283
Material : Gold-plated nickel (72912 and 72913). Rating : 1000 V Cat. III, 36 A Max.

Material : Gold-plated nickel (72912 and 72913). Rating : 1000 V Cat. III, 36 A Max.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 501-1231-ND 82K7464 51X2250 70197283
Product Name Jacks, Plugs Banana Jack, 36A, Screw, Blue; Gender Pomona Banana Jack, 36A, Screw, Blue, Pk10; Gender Pomona PANEL MT IEC 4MM(0.16IN)JACK FOR SHEATHED PLUG, HEX NUT, 10/PKG, Blue
Gender Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Coaxial Connector (RF) Adapters - ABB.00.250.NTM-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Gender Female / Jack
Mounting Panel Mount
View Details