Pomona Electronics Test Plugs & Test Jacks 72930-4

Description
Test Plugs & Test Jacks Panel MT IEC 4MM 0.16" Jack Yellow
Datasheet
Description
Test Plugs & Test Jacks Panel MT IEC 4MM 0.16" Jack Yellow
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Test Plugs & Test Jacks
72930-4
Test Plugs & Test Jacks 72930-4
Test Plugs & Test Jacks Panel MT IEC 4MM 0.16" Jack Yellow

Test Plugs & Test Jacks Panel MT IEC 4MM 0.16" Jack Yellow

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Electrical Test Probes
Product Number 72930-4
Product Name Test Plugs & Test Jacks
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details
Coaxial in-line Power Sensor - 9515A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
0.156
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details