Pomona Electronics Jacks, Plugs 72930-4

Description
Banana Jack Connector Standard Banana Threaded, External (Nut) Yellow
Request a Quote Datasheet
Description
Banana Jack Connector Standard Banana Threaded, External (Nut) Yellow
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 501-1229-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
501-1229-ND
Jacks, Plugs 501-1229-ND
Banana Jack Connector Standard Banana Threaded, External (Nut) Yellow

Banana Jack Connector Standard Banana Threaded, External (Nut) Yellow

Buy Now Datasheet
PANEL MT IEC 4MM(0.16IN)JACK FOR SHEATHED PLUG, HEX NUT, 10/PKG, Yellow - 70197281 - Allied Electronics, Inc.
Fort Worth, TX, USA
PANEL MT IEC 4MM(0.16IN)JACK FOR SHEATHED PLUG, HEX NUT, 10/PKG, Yellow
70197281
PANEL MT IEC 4MM(0.16IN)JACK FOR SHEATHED PLUG, HEX NUT, 10/PKG, Yellow 70197281
Material : Gold-plated nickel (72912 and 72913). Rating : 1000 V Cat. III, 36 A Max.

Material : Gold-plated nickel (72912 and 72913). Rating : 1000 V Cat. III, 36 A Max.

Supplier's Site
Banana Jack, 36A, Screw, Yellow; Gender Pomona - 21M8705 - Newark, An Avnet Company
Chicago, IL, United States
Banana Jack, 36A, Screw, Yellow; Gender Pomona
21M8705
Banana Jack, 36A, Screw, Yellow; Gender Pomona 21M8705
BANANA JACK, 36A, SCREW, YELLOW; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:36A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Yellow; Contact Material:Brass; Product Range:72930 SeriesRoHS Compliant: Yes

BANANA JACK, 36A, SCREW, YELLOW; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:36A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Yellow; Contact Material:Brass; Product Range:72930 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 501-1229-ND 70197281 21M8705
Product Name Jacks, Plugs PANEL MT IEC 4MM(0.16IN)JACK FOR SHEATHED PLUG, HEX NUT, 10/PKG, Yellow Banana Jack, 36A, Screw, Yellow; Gender Pomona
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 20 Amp 250 Volt 6-20R with Green Neon Light - 5638 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
PCI Express - 10018783-11112MLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details