Pomona Electronics Jacks, Plugs 72930-2

Description
Banana Jack Connector Standard Banana Threaded, External (Nut) Red
Request a Quote Datasheet
Description
Banana Jack Connector Standard Banana Threaded, External (Nut) Red
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 501-1228-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
501-1228-ND
Jacks, Plugs 501-1228-ND
Banana Jack Connector Standard Banana Threaded, External (Nut) Red

Banana Jack Connector Standard Banana Threaded, External (Nut) Red

Buy Now Datasheet
PANEL MT IEC 4MM(0.16IN)JACK FOR SHEATHED PLUG, HEX NUT, 10/PKG, Red - 70197280 - Allied Electronics, Inc.
Fort Worth, TX, USA
PANEL MT IEC 4MM(0.16IN)JACK FOR SHEATHED PLUG, HEX NUT, 10/PKG, Red
70197280
PANEL MT IEC 4MM(0.16IN)JACK FOR SHEATHED PLUG, HEX NUT, 10/PKG, Red 70197280
Material : Gold-plated nickel (72912 and 72913). Rating : 1000 V Cat. III, 36 A Max.

Material : Gold-plated nickel (72912 and 72913). Rating : 1000 V Cat. III, 36 A Max.

Supplier's Site
Jacks, Plugs - 72930-2 - ODG (Origin Data Global)
Shenzhen, China
Jacks, Plugs
72930-2
Jacks, Plugs 72930-2
CONN BANANA JACK THRD RED

CONN BANANA JACK THRD RED

Supplier's Site Datasheet
Banana Jack, 36A, Screw, Red; Gender Pomona - 26M8712 - Newark, An Avnet Company
Chicago, IL, United States
Banana Jack, 36A, Screw, Red; Gender Pomona
26M8712
Banana Jack, 36A, Screw, Red; Gender Pomona 26M8712
BANANA JACK, 36A, SCREW, RED; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:36A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination Type:Screw RoHS Compliant: Yes

BANANA JACK, 36A, SCREW, RED; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:36A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination Type:Screw RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 501-1228-ND 70197280 72930-2 26M8712
Product Name Jacks, Plugs PANEL MT IEC 4MM(0.16IN)JACK FOR SHEATHED PLUG, HEX NUT, 10/PKG, Red Jacks, Plugs Banana Jack, 36A, Screw, Red; Gender Pomona
Gender Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data