Pomona Electronics Jacks, Plugs 72930-1

Description
Banana Jack Connector Standard Banana Threaded, External (Nut) Brown
Request a Quote Datasheet
Description
Banana Jack Connector Standard Banana Threaded, External (Nut) Brown
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 501-1227-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
501-1227-ND
Jacks, Plugs 501-1227-ND
Banana Jack Connector Standard Banana Threaded, External (Nut) Brown

Banana Jack Connector Standard Banana Threaded, External (Nut) Brown

Buy Now Datasheet
PANEL MT IEC 4MM(0.16IN)JACK FOR SHEATHED PLUG, HEX NUT, 10/PKG, BROWN - 70197279 - Allied Electronics, Inc.
Fort Worth, TX, USA
PANEL MT IEC 4MM(0.16IN)JACK FOR SHEATHED PLUG, HEX NUT, 10/PKG, BROWN
70197279
PANEL MT IEC 4MM(0.16IN)JACK FOR SHEATHED PLUG, HEX NUT, 10/PKG, BROWN 70197279
Material : Gold-plated nickel (72912 and 72913). Rating : 1000 V Cat. III, 36 A Max.

Material : Gold-plated nickel (72912 and 72913). Rating : 1000 V Cat. III, 36 A Max.

Supplier's Site
Banana Jack, 36A, Screw, Brown; Gender Pomona - 29M6597 - Newark, An Avnet Company
Chicago, IL, United States
Banana Jack, 36A, Screw, Brown; Gender Pomona
29M6597
Banana Jack, 36A, Screw, Brown; Gender Pomona 29M6597
BANANA JACK, 36A, SCREW, BROWN; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:36A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Brown; Contact Material:Brass; Product Range:72930 Series RoHS Compliant: Yes

BANANA JACK, 36A, SCREW, BROWN; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:36A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Brown; Contact Material:Brass; Product Range:72930 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 501-1227-ND 70197279 29M6597
Product Name Jacks, Plugs PANEL MT IEC 4MM(0.16IN)JACK FOR SHEATHED PLUG, HEX NUT, 10/PKG, BROWN Banana Jack, 36A, Screw, Brown; Gender Pomona
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Blue tab OBDII 16pin female connector with ears - QLC16057 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details
Dubox ® - 10026805-001 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; PC Card Connector
Voltage Rating 1000 volts
Current Rating 2.0 to 3.0 amps
View Details
2 suppliers
Power Entry Modules (PEM) - 486-3-109-593-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details
2 suppliers