Pomona Electronics Jacks, Plugs 72930-0

Description
Banana Jack Connector Standard Banana Threaded, External (Nut) Black
Request a Quote Datasheet
Description
Banana Jack Connector Standard Banana Threaded, External (Nut) Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 501-1226-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
501-1226-ND
Jacks, Plugs 501-1226-ND
Banana Jack Connector Standard Banana Threaded, External (Nut) Black

Banana Jack Connector Standard Banana Threaded, External (Nut) Black

Buy Now Datasheet
Banana Jack, 36A, Screw, Black; Gender Pomona - 26M8715 - Newark, An Avnet Company
Chicago, IL, United States
Banana Jack, 36A, Screw, Black; Gender Pomona
26M8715
Banana Jack, 36A, Screw, Black; Gender Pomona 26M8715
BANANA JACK, 36A, SCREW, BLACK; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:36A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Product Range:- RoHS Compliant: Yes

BANANA JACK, 36A, SCREW, BLACK; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:36A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
PANEL MT IEC 4MM(0.16IN)JACK FOR SHEATHED PLUG, HEX NUT, 10/PKG (BLACK) - 70197278 - Allied Electronics, Inc.
Fort Worth, TX, USA
PANEL MT IEC 4MM(0.16IN)JACK FOR SHEATHED PLUG, HEX NUT, 10/PKG (BLACK)
70197278
PANEL MT IEC 4MM(0.16IN)JACK FOR SHEATHED PLUG, HEX NUT, 10/PKG (BLACK) 70197278
Material : Gold-plated nickel (72912 and 72913). Rating : 1000 V Cat. III, 36 A Max.

Material : Gold-plated nickel (72912 and 72913). Rating : 1000 V Cat. III, 36 A Max.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 501-1226-ND 26M8715 70197278
Product Name Jacks, Plugs Banana Jack, 36A, Screw, Black; Gender Pomona PANEL MT IEC 4MM(0.16IN)JACK FOR SHEATHED PLUG, HEX NUT, 10/PKG (BLACK)
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data