Pomona Electronics Banana, Meter Interface 72929-20-2

Description
"20.0"" (508.00mm) Banana Socket (Jack), Single, Sheathed To Mini SMD Pincer DMM Test Leads 70VAC"
Request a Quote Datasheet
Description
"20.0"" (508.00mm) Banana Socket (Jack), Single, Sheathed To Mini SMD Pincer DMM Test Leads 70VAC"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana, Meter Interface - 501-1225-ND - DigiKey
Thief River Falls, MN, United States
Banana, Meter Interface
501-1225-ND
Banana, Meter Interface 501-1225-ND
"20.0"" (508.00mm) Banana Socket (Jack), Single, Sheathed To Mini SMD Pincer DMM Test Leads 70VAC"

"20.0"" (508.00mm) Banana Socket (Jack), Single, Sheathed To Mini SMD Pincer DMM Test Leads 70VAC"

Buy Now Datasheet
Test Lead, Red, 508Mm, 70V, 1A; Grabber Test Lead Type Pomona - 74K0084 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Red, 508Mm, 70V, 1A; Grabber Test Lead Type Pomona
74K0084
Test Lead, Red, 508Mm, 70V, 1A; Grabber Test Lead Type Pomona 74K0084
TEST LEAD, RED, 508MM, 70V, 1A; Grabber Test Lead Type:Hook Clip; Banana Plug Type:4mm Banana Jack, Shrouded; Lead Length - Imperial:20"; Lead Length - Metric:508mm; Insulator Colour:Red; Current Rating:1A; Voltage Rating:70VDC RoHS Compliant: Yes

TEST LEAD, RED, 508MM, 70V, 1A; Grabber Test Lead Type:Hook Clip; Banana Plug Type:4mm Banana Jack, Shrouded; Lead Length - Imperial:20"; Lead Length - Metric:508mm; Insulator Colour:Red; Current Rating:1A; Voltage Rating:70VDC RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Test Leads
72929-20-2
Test Leads 72929-20-2
Test Leads Test Leads MINI SMD Grabber Test Clip20"

Test Leads Test Leads MINI SMD Grabber Test Clip20"

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 501-1225-ND 74K0084 72929-20-2
Product Name Banana, Meter Interface Test Lead, Red, 508Mm, 70V, 1A; Grabber Test Lead Type Pomona Test Leads
Probe Configuration Hook; Pin and Socket; DMM Test Leads
Unlock Full Specs
to access all available technical data

Similar Products

Meter Type Phone Tip - 941 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details
XL1 Mini-Hook to 0.080″ Stacking Pin Plug, 22 AWG PVC Test Lead - 202XL1 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details