Pomona Electronics Banana, Meter Interface 72929-20-0

Description
"20.0"" (508.00mm) Banana Socket (Jack), Single, Sheathed To Mini SMD Pincer DMM Test Leads 70VAC"
Request a Quote Datasheet
Description
"20.0"" (508.00mm) Banana Socket (Jack), Single, Sheathed To Mini SMD Pincer DMM Test Leads 70VAC"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana, Meter Interface - 501-1224-ND - DigiKey
Thief River Falls, MN, United States
Banana, Meter Interface
501-1224-ND
Banana, Meter Interface 501-1224-ND
"20.0"" (508.00mm) Banana Socket (Jack), Single, Sheathed To Mini SMD Pincer DMM Test Leads 70VAC"

"20.0"" (508.00mm) Banana Socket (Jack), Single, Sheathed To Mini SMD Pincer DMM Test Leads 70VAC"

Buy Now Datasheet
Test Lead, Black, 508Mm, 70V, 1A; Grabber Test Lead Type Pomona - 74K0083 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Black, 508Mm, 70V, 1A; Grabber Test Lead Type Pomona
74K0083
Test Lead, Black, 508Mm, 70V, 1A; Grabber Test Lead Type Pomona 74K0083
TEST LEAD, BLACK, 508MM, 70V, 1A; Grabber Test Lead Type:Hook Clip; Banana Plug Type:4mm Banana Jack, Shrouded; Lead Length - Imperial:20"; Lead Length - Metric:508mm; Insulator Colour:Black; Current Rating:1A; Voltage Rating:70VDC RoHS Compliant: Yes

TEST LEAD, BLACK, 508MM, 70V, 1A; Grabber Test Lead Type:Hook Clip; Banana Plug Type:4mm Banana Jack, Shrouded; Lead Length - Imperial:20"; Lead Length - Metric:508mm; Insulator Colour:Black; Current Rating:1A; Voltage Rating:70VDC RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Test Leads
72929-20-0
Test Leads 72929-20-0
Test Leads Test Leads MINI SMD Grabber Test Clip20"

Test Leads Test Leads MINI SMD Grabber Test Clip20"

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 501-1224-ND 74K0083 72929-20-0
Product Name Banana, Meter Interface Test Lead, Black, 508Mm, 70V, 1A; Grabber Test Lead Type Pomona Test Leads
Probe Configuration Hook; Pin and Socket; DMM Test Leads
Unlock Full Specs
to access all available technical data

Similar Products

0.020
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details
Brim Insulated Test Prods -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
XHL Macro-Hook to Lead Only, 18 AWG PVC Test Lead - 613XHL - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details