Pomona Electronics Test Plugs & Test Jacks 72927-C-80

Description
Test Plugs & Test Jacks Insulated BNC (M) / 4mm Plugs 80" long
Datasheet
Description
Test Plugs & Test Jacks Insulated BNC (M) / 4mm Plugs 80" long
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Test Plugs & Test Jacks
72927-C-80
Test Plugs & Test Jacks 72927-C-80
Test Plugs & Test Jacks Insulated BNC (M) / 4mm Plugs 80" long

Test Plugs & Test Jacks Insulated BNC (M) / 4mm Plugs 80" long

Buy Now Datasheet
Test Lead, Bnc Plug To 4Mm Banana Plug, 500 V, 3 A, 2.032 M Rohs Compliant Pomona - 51X2245 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Bnc Plug To 4Mm Banana Plug, 500 V, 3 A, 2.032 M Rohs Compliant Pomona
51X2245
Test Lead, Bnc Plug To 4Mm Banana Plug, 500 V, 3 A, 2.032 M Rohs Compliant Pomona 51X2245
Test Lead, BNC Plug to 4mm Banana Plug, 500 V, 3 A, 2.032 m RoHS Compliant: Yes

Test Lead, BNC Plug to 4mm Banana Plug, 500 V, 3 A, 2.032 m RoHS Compliant: Yes

Supplier's Site
Test Lead, 2.032M, 500V, 3A; Bnc Connector Type Pomona - 74K0081 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, 2.032M, 500V, 3A; Bnc Connector Type Pomona
74K0081
Test Lead, 2.032M, 500V, 3A; Bnc Connector Type Pomona 74K0081
TEST LEAD, 2.032M, 500V, 3A; BNC Connector Type:BNC Plug; Test Connector Type B:4mm Banana Plug, Shrouded; Lead Length - Imperial:79"; Lead Length - Metric:2m; Insulator Colour:-; Current Rating:3A; Voltage Rating:500Vrms RoHS Compliant: Yes

TEST LEAD, 2.032M, 500V, 3A; BNC Connector Type:BNC Plug; Test Connector Type B:4mm Banana Plug, Shrouded; Lead Length - Imperial:79"; Lead Length - Metric:2m; Insulator Colour:-; Current Rating:3A; Voltage Rating:500Vrms RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 72927-C-80 51X2245 74K0081
Product Name Test Plugs & Test Jacks Test Lead, Bnc Plug To 4Mm Banana Plug, 500 V, 3 A, 2.032 M Rohs Compliant Pomona Test Lead, 2.032M, 500V, 3A; Bnc Connector Type Pomona
Voltage Rating 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details
Deluxe Banana Plug Lead Set, PVC - 3519 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
0.125
Specs
Probe Type Current
Probe Configuration Spring Loaded
View Details