Pomona Electronics Coaxial Cables (RF) 72926-C-80

Description
"Cable Assembly Coaxial BNC to BNC RG-58C 78.7"" (2.0m) 6.6'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial BNC to BNC RG-58C 78.7"" (2.0m) 6.6'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 501-1220-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
501-1220-ND
Coaxial Cables (RF) 501-1220-ND
"Cable Assembly Coaxial BNC to BNC RG-58C 78.7"" (2.0m) 6.6'"

"Cable Assembly Coaxial BNC to BNC RG-58C 78.7"" (2.0m) 6.6'"

Buy Now Datasheet
Coaxial Cable, 80In, 20Awg, Black; Connector Type A Pomona - 74K0079 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, 80In, 20Awg, Black; Connector Type A Pomona
74K0079
Coaxial Cable, 80In, 20Awg, Black; Connector Type A Pomona 74K0079
COAXIAL CABLE, 80IN, 20AWG, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:-; Impedance:50ohm; Cable Length - Imperial:6.5ft; Cable Length - Metric:2m; Jacket Color:Black RoHS Compliant: Yes

COAXIAL CABLE, 80IN, 20AWG, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:-; Impedance:50ohm; Cable Length - Imperial:6.5ft; Cable Length - Metric:2m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Coaxial Cables (RF) - 72926-C-80 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
72926-C-80
Cable Assemblies - Coaxial Cables (RF) 72926-C-80
CBL ASSY BNC PLUG TO PLUG 6.6'

CBL ASSY BNC PLUG TO PLUG 6.6'

Supplier's Site
IEC INSULATED BNC MALE TO BNC MALE 50 OHM, 80IN(200CM), (BLACK) - 70197269 - Allied Electronics, Inc.
Fort Worth, TX, USA
IEC INSULATED BNC MALE TO BNC MALE 50 OHM, 80IN(200CM), (BLACK)
70197269
IEC INSULATED BNC MALE TO BNC MALE 50 OHM, 80IN(200CM), (BLACK) 70197269
Features Insulated BNC connectors for added safety Meets IEC requirements for 500V CAT I, 150V CAT II

Features

  • Insulated BNC connectors for added safety
  • Meets IEC requirements for 500V CAT I, 150V CAT II
Supplier's Site
RF Cable Assemblies - 72926-C-80 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
72926-C-80
RF Cable Assemblies 72926-C-80
RF Cable Assemblies IEC INSULATED BNC MALE TO

RF Cable Assemblies IEC INSULATED BNC MALE TO

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 501-1220-ND 74K0079 72926-C-80 70197269 72926-C-80
Product Name Coaxial Cables (RF) Coaxial Cable, 80In, 20Awg, Black; Connector Type A Pomona Cable Assemblies - Coaxial Cables (RF) IEC INSULATED BNC MALE TO BNC MALE 50 OHM, 80IN(200CM), (BLACK) RF Cable Assemblies
Application RF Instrumentation and Control RF
Cable Type Coaxial Coaxial
Connector Type BNC BNC; BNC Straight Plug BNC
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 2016682-4 - TE Connectivity
Specs
Application RF
Product Type SMA Jack
Cable Length 0.6562 ft (2 dm)
View Details
5 suppliers
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.6667 ft (2.03 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
H07 V-K Single Fine Wire Stranded - 86023160 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details