Pomona Electronics Coaxial Cables (RF) 72926-C-40

Description
"Cable Assembly Coaxial BNC to BNC RG-58C 40.0"" (1.0m) 3.3'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial BNC to BNC RG-58C 40.0"" (1.0m) 3.3'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 501-1219-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
501-1219-ND
Coaxial Cables (RF) 501-1219-ND
"Cable Assembly Coaxial BNC to BNC RG-58C 40.0"" (1.0m) 3.3'"

"Cable Assembly Coaxial BNC to BNC RG-58C 40.0"" (1.0m) 3.3'"

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 72926-C-40 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
72926-C-40
Cable Assemblies - Coaxial Cables (RF) 72926-C-40
CBL ASSY BNC PLUG TO PLUG 3.3'

CBL ASSY BNC PLUG TO PLUG 3.3'

Supplier's Site
Coaxial Cable, 40In, 20Awg, Black; Connector Type A Pomona - 74K0078 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, 40In, 20Awg, Black; Connector Type A Pomona
74K0078
Coaxial Cable, 40In, 20Awg, Black; Connector Type A Pomona 74K0078
COAXIAL CABLE, 40IN, 20AWG, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:-; Impedance:50ohm; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black RoHS Compliant: Yes

COAXIAL CABLE, 40IN, 20AWG, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:-; Impedance:50ohm; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet
RF Cable Assemblies - 72926-C-40 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
72926-C-40
RF Cable Assemblies 72926-C-40
RF Cable Assemblies IEC Insulated BNC Male 50 Ohm 40"

RF Cable Assemblies IEC Insulated BNC Male 50 Ohm 40"

Buy Now Datasheet
IEC Insulated BNC Male 50 Ohm Cable - 70197268 - Allied Electronics, Inc.
Fort Worth, TX, USA
IEC Insulated BNC Male 50 Ohm Cable
70197268
IEC Insulated BNC Male 50 Ohm Cable 70197268
Features Insulated BNC connectors for added safety Meets IEC requirements for 500V CAT I, 150V CAT II

Features

  • Insulated BNC connectors for added safety
  • Meets IEC requirements for 500V CAT I, 150V CAT II
Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 501-1219-ND 72926-C-40 74K0078 72926-C-40 70197268
Product Name Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF) Coaxial Cable, 40In, 20Awg, Black; Connector Type A Pomona RF Cable Assemblies IEC Insulated BNC Male 50 Ohm Cable
Application RF RF Instrumentation and Control
Cable Type Coaxial Coaxial
Connector Type BNC BNC; BNC Straight Plug BNC
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP DD Loopback Cable Assemblies - NLNACE-0001 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application Instrumentation and Control
Connector Type Loopback
Standards / Certifications RoHS
View Details
Ethernet Cable - 1745305 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding S/ftp
View Details