Pomona Electronics Jacks, Plugs 72925-2

Description
Banana Plug, Stackable Connector Miniature Crimp or Solder Red
Request a Quote Datasheet
Description
Banana Plug, Stackable Connector Miniature Crimp or Solder Red
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 501-1218-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
501-1218-ND
Jacks, Plugs 501-1218-ND
Banana Plug, Stackable Connector Miniature Crimp or Solder Red

Banana Plug, Stackable Connector Miniature Crimp or Solder Red

Buy Now Datasheet
Banana Plug, 10A, Crimp/solder, Red; Gender Pomona - 74K0077 - Newark, An Avnet Company
Chicago, IL, United States
Banana Plug, 10A, Crimp/solder, Red; Gender Pomona
74K0077
Banana Plug, 10A, Crimp/solder, Red; Gender Pomona 74K0077
BANANA PLUG, 10A, CRIMP/SOLDER, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:10A; Voltage Rating:600V; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Beryllium Copper; Colour:Red RoHS Compliant: Yes

BANANA PLUG, 10A, CRIMP/SOLDER, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:10A; Voltage Rating:600V; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Beryllium Copper; Colour:Red RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 501-1218-ND 74K0077
Product Name Jacks, Plugs Banana Plug, 10A, Crimp/solder, Red; Gender Pomona
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

BiLobe® Connectors - Standards -Type Single Row - A54000-025 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
50 Ohm N 90° Plug - 150111 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
Power Entry Modules (PEM) - 486-3-109-585-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 3.0 amps
View Details
2 suppliers