Pomona Electronics Alligator Clip, 9Mm, Red, 10A; Connector Type Pomona 72924-2

Description
ALLIGATOR CLIP, 9MM, RED, 10A; Connector Type:Alligator Clip; Current Rating:10A; Jaw Opening Max:9mm; Insulator Colour:Red; Product Range:Model 72924 Series; Colour:red; Connector Colour:Red; Contact Material:Steel RoHS Compliant: Yes
Datasheet
Description
ALLIGATOR CLIP, 9MM, RED, 10A; Connector Type:Alligator Clip; Current Rating:10A; Jaw Opening Max:9mm; Insulator Colour:Red; Product Range:Model 72924 Series; Colour:red; Connector Colour:Red; Contact Material:Steel RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alligator Clip, 9Mm, Red, 10A; Connector Type Pomona - 74K0075 - Newark, An Avnet Company
Chicago, IL, United States
Alligator Clip, 9Mm, Red, 10A; Connector Type Pomona
74K0075
Alligator Clip, 9Mm, Red, 10A; Connector Type Pomona 74K0075
ALLIGATOR CLIP, 9MM, RED, 10A; Connector Type:Alligator Clip; Current Rating:10A; Jaw Opening Max:9mm; Insulator Colour:Red; Product Range:Model 72924 Series; Colour:red; Connector Colour:Red; Contact Material:Steel RoHS Compliant: Yes

ALLIGATOR CLIP, 9MM, RED, 10A; Connector Type:Alligator Clip; Current Rating:10A; Jaw Opening Max:9mm; Insulator Colour:Red; Product Range:Model 72924 Series; Colour:red; Connector Colour:Red; Contact Material:Steel RoHS Compliant: Yes

Supplier's Site Datasheet
MINI-ALLIGATOR CLIP WITH 2MM JACK, (RED) - 70197312 - Allied Electronics, Inc.
Fort Worth, TX, USA
MINI-ALLIGATOR CLIP WITH 2MM JACK, (RED)
70197312
MINI-ALLIGATOR CLIP WITH 2MM JACK, (RED) 70197312
Rating: 600 V Cat II, 10 A.

Rating: 600 V Cat II, 10 A.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 74K0075 70197312
Product Name Alligator Clip, 9Mm, Red, 10A; Connector Type Pomona MINI-ALLIGATOR CLIP WITH 2MM JACK, (RED)
Current Rating 10.0 amps
Unlock Full Specs
to access all available technical data