Pomona Electronics SMD TEST PROBE W/ SHARP, SPRING MOUNTEDTIP, 2MM JACK, (RED) 72923-2

Description
SMD test probe with sharp, spring mounted tip and 2 mm jack. Provides ultra-fine control for probing high density SMD circuits. Very fine 0.03" (0.7 mm) diameter stainless steel tip is spring-mounted for controlled preassure. Removable, clear IC insulator cap prevents shorting of adjacent IC legs. Sheathed 2 mm receptacle adapts to 2 mm test leads and adapters. Rating: 600 V Cat II, 10 A.
Datasheet
Description
SMD test probe with sharp, spring mounted tip and 2 mm jack. Provides ultra-fine control for probing high density SMD circuits. Very fine 0.03" (0.7 mm) diameter stainless steel tip is spring-mounted for controlled preassure. Removable, clear IC insulator cap prevents shorting of adjacent IC legs. Sheathed 2 mm receptacle adapts to 2 mm test leads and adapters. Rating: 600 V Cat II, 10 A.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD TEST PROBE W/ SHARP, SPRING MOUNTEDTIP, 2MM JACK, (RED) - 70197310 - Allied Electronics, Inc.
Fort Worth, TX, USA
SMD TEST PROBE W/ SHARP, SPRING MOUNTEDTIP, 2MM JACK, (RED)
70197310
SMD TEST PROBE W/ SHARP, SPRING MOUNTEDTIP, 2MM JACK, (RED) 70197310
SMD test probe with sharp, spring mounted tip and 2 mm jack. Provides ultra-fine control for probing high density SMD circuits. Very fine 0.03" (0.7 mm) diameter stainless steel tip is spring-mounted for controlled preassure. Removable, clear IC insulator cap prevents shorting of adjacent IC legs. Sheathed 2 mm receptacle adapts to 2 mm test leads and adapters. Rating: 600 V Cat II, 10 A.

SMD test probe with sharp, spring mounted tip and 2 mm jack. Provides ultra-fine control for probing high density SMD circuits. Very fine 0.03" (0.7 mm) diameter stainless steel tip is spring-mounted for controlled preassure. Removable, clear IC insulator cap prevents shorting of adjacent IC legs. Sheathed 2 mm receptacle adapts to 2 mm test leads and adapters.
Rating:
600 V Cat II, 10 A.

Supplier's Site
Smd Test Probe; Test Probe Type Pomona - 74K0073 - Newark, An Avnet Company
Chicago, IL, United States
Smd Test Probe; Test Probe Type Pomona
74K0073
Smd Test Probe; Test Probe Type Pomona 74K0073
SMD TEST PROBE; Test Probe Type:-; Test Probe Functions:-; Accuracy %:-; For Use With:-; Product Range:-; Accessory Type:SMD Test Probe; Colour:red; Contact Material:Steel; No. of Contacts:1Contacts RoHS Compliant: Yes

SMD TEST PROBE; Test Probe Type:-; Test Probe Functions:-; Accuracy %:-; For Use With:-; Product Range:-; Accessory Type:SMD Test Probe; Colour:red; Contact Material:Steel; No. of Contacts:1Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 70197310 74K0073
Product Name SMD TEST PROBE W/ SHARP, SPRING MOUNTEDTIP, 2MM JACK, (RED) Smd Test Probe; Test Probe Type Pomona
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CFexpress Card Host Connectors - 821101-1120020 - Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
Gender Female / Jack
Geometry Right Angle
View Details
Male BNC to Female BNC Adapter, 3 dB Attenuation - AT-3 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details