Pomona Electronics Test Probe Tips 72923-0

Description
"1A Sharp Tip, Spring Mounted, 0.030"" (0.76mm) Dia Black"
Request a Quote Datasheet
Description
"1A Sharp Tip, Spring Mounted, 0.030"" (0.76mm) Dia Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Probe Tips - 501-1213-ND - DigiKey
Thief River Falls, MN, United States
Test Probe Tips
501-1213-ND
Test Probe Tips 501-1213-ND
"1A Sharp Tip, Spring Mounted, 0.030"" (0.76mm) Dia Black"

"1A Sharp Tip, Spring Mounted, 0.030"" (0.76mm) Dia Black"

Buy Now Datasheet
Sheung Wan, Hong Kong
Test Probes
72923-0
Test Probes 72923-0
Test Probes SMD TEST PROBE SHARP SPRING TIP BLACK

Test Probes SMD TEST PROBE SHARP SPRING TIP BLACK

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes
Product Number 501-1213-ND 72923-0
Product Name Test Probe Tips Test Probes
Probe Type Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial in-line Power Sensor - 9516A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
0.030″ Dia. Socket to Alligator Clip , 22 AWG PVC Test Lead - 9868 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details
Test Leads - 2222669 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details