Pomona Electronics Smd Test Probe; Test Probe Type Pomona 72923-0

Description
SMD TEST PROBE; Test Probe Type:-; Test Probe Functions:Multifunct ion; Accuracy %:-; For Use With:High Density SMD Circuits; Product Range:-; Accessory Type:SMD Test Probe; Colour:black; Contact Material:Steel RoHS Compliant: Yes
Datasheet
Description
SMD TEST PROBE; Test Probe Type:-; Test Probe Functions:Multifunct ion; Accuracy %:-; For Use With:High Density SMD Circuits; Product Range:-; Accessory Type:SMD Test Probe; Colour:black; Contact Material:Steel RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smd Test Probe; Test Probe Type Pomona - 74K0072 - Newark, An Avnet Company
Chicago, IL, United States
Smd Test Probe; Test Probe Type Pomona
74K0072
Smd Test Probe; Test Probe Type Pomona 74K0072
SMD TEST PROBE; Test Probe Type:-; Test Probe Functions:Multifunct ion; Accuracy %:-; For Use With:High Density SMD Circuits; Product Range:-; Accessory Type:SMD Test Probe; Colour:black; Contact Material:Steel RoHS Compliant: Yes

SMD TEST PROBE; Test Probe Type:-; Test Probe Functions:Multifunction; Accuracy %:-; For Use With:High Density SMD Circuits; Product Range:-; Accessory Type:SMD Test Probe; Colour:black; Contact Material:Steel RoHS Compliant: Yes

Supplier's Site Datasheet
SMD TEST PROBE W/ SHARP, SPRING MOUNTEDTIP, 2MM JACK, (BLACK) - 70197309 - Allied Electronics, Inc.
Fort Worth, TX, USA
SMD TEST PROBE W/ SHARP, SPRING MOUNTEDTIP, 2MM JACK, (BLACK)
70197309
SMD TEST PROBE W/ SHARP, SPRING MOUNTEDTIP, 2MM JACK, (BLACK) 70197309
SMD test probe with sharp, spring mounted tip and 2 mm jack. Provides ultra-fine control for probing high density SMD circuits. Very fine 0.03" (0.7 mm) diameter stainless steel tip is spring-mounted for controlled preassure. Removable, clear IC insulator cap prevents shorting of adjacent IC legs. Sheathed 2 mm receptacle adapts to 2 mm test leads and adapters. Rating: 600 V Cat II, 10 A.

SMD test probe with sharp, spring mounted tip and 2 mm jack. Provides ultra-fine control for probing high density SMD circuits. Very fine 0.03" (0.7 mm) diameter stainless steel tip is spring-mounted for controlled preassure. Removable, clear IC insulator cap prevents shorting of adjacent IC legs. Sheathed 2 mm receptacle adapts to 2 mm test leads and adapters.
Rating:
600 V Cat II, 10 A.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 74K0072 70197309
Product Name Smd Test Probe; Test Probe Type Pomona SMD TEST PROBE W/ SHARP, SPRING MOUNTEDTIP, 2MM JACK, (BLACK)
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Nano Strip Connectors - A79000-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Board to Board Connector; Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector; Wire to Wire Connector
Gender Male / Plug
Geometry Straight
View Details
50 Ohm TNC Inline Jack - 190423(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Female / Jack
Geometry Straight
View Details