Pomona Electronics Test Plugs & Test Jacks 72922-2

Description
Test Plugs & Test Jacks 2MM Safety Sheathed Jack/Solder Tab, R
Datasheet
Description
Test Plugs & Test Jacks 2MM Safety Sheathed Jack/Solder Tab, R
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Test Plugs & Test Jacks
72922-2
Test Plugs & Test Jacks 72922-2
Test Plugs & Test Jacks 2MM Safety Sheathed Jack/Solder Tab, R

Test Plugs & Test Jacks 2MM Safety Sheathed Jack/Solder Tab, R

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Electrical Test Probes
Product Number 72922-2
Product Name Test Plugs & Test Jacks
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial in-line Power Sensor - 9540A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Stacking Mini Banana Plug Jumper, 22 AWG PVC Test Lead - 9128 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details
Test Leads - 2222661 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details