Pomona Electronics Banana Connectors 72922-0

Description
Pomona 72922-0 Banana Socket
Request a Quote Datasheet
Description
Pomona 72922-0 Banana Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana Connectors - 2218274 - RS Components, Ltd.
Corby, Northants, United Kingdom
Banana Connectors
2218274
Banana Connectors 2218274
Pomona 72922-0 Banana Socket

Pomona 72922-0 Banana Socket

Supplier's Site
Jacks, Plugs - 501-1211-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
501-1211-ND
Jacks, Plugs 501-1211-ND
Tip Jack Connector Standard Tip Quick Connect Black

Tip Jack Connector Standard Tip Quick Connect Black

Buy Now Datasheet
Test Jack, 10A, Solder Tab, Black; Gender Pomona - 74K0070 - Newark, An Avnet Company
Chicago, IL, United States
Test Jack, 10A, Solder Tab, Black; Gender Pomona
74K0070
Test Jack, 10A, Solder Tab, Black; Gender Pomona 74K0070
TEST JACK, 10A, SOLDER TAB, BLACK; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:10A; Voltage Rating:600V; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Body Material:Polyamide RoHS Compliant: Yes

TEST JACK, 10A, SOLDER TAB, BLACK; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:10A; Voltage Rating:600V; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Body Material:Polyamide RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2218274 501-1211-ND 74K0070
Product Name Banana Connectors Jacks, Plugs Test Jack, 10A, Solder Tab, Black; Gender Pomona
Gender Male / Plug; Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Transducer Receptacles - PT02A-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details