Pomona Electronics Jacks, Plugs 72921-2

Description
2MM SAFETY SHEATHED JACK WITH 1.9MM CONN
Request a Quote Datasheet
Description
2MM SAFETY SHEATHED JACK WITH 1.9MM CONN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
2MM SAFETY SHEATHED JACK WITH 1.9MM CONN

2MM SAFETY SHEATHED JACK WITH 1.9MM CONN

Buy Now
Jacks, Plugs - 501-1210-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
501-1210-ND
Jacks, Plugs 501-1210-ND
Tip Jack Connector Standard Tip Wire Wrap Red

Tip Jack Connector Standard Tip Wire Wrap Red

Buy Now Datasheet
Jacks, Plugs - 72921-2 - ODG (Origin Data Global)
Shenzhen, China
Jacks, Plugs
72921-2
Jacks, Plugs 72921-2
CONN TIP JACK WIRE WRAP RED

CONN TIP JACK WIRE WRAP RED

Supplier's Site Datasheet
Test Jack, 10A, Wire Wrap, Red; Gender Pomona - 74K0069 - Newark, An Avnet Company
Chicago, IL, United States
Test Jack, 10A, Wire Wrap, Red; Gender Pomona
74K0069
Test Jack, 10A, Wire Wrap, Red; Gender Pomona 74K0069
TEST JACK, 10A, WIRE WRAP, RED; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:10A; Voltage Rating:600V; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Product Range:72921 Series RoHS Compliant: Yes

TEST JACK, 10A, WIRE WRAP, RED; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:10A; Voltage Rating:600V; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Product Range:72921 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 72921-2 501-1210-ND 72921-2 74K0069
Product Name Jacks, Plugs Jacks, Plugs Test Jack, 10A, Wire Wrap, Red; Gender Pomona
Gender Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products