Pomona Electronics Jacks, Plugs 72921-0

Description
2MM SAFETY SHEATHED JACK WITH 1.9MM CONN
Request a Quote Datasheet
Description
2MM SAFETY SHEATHED JACK WITH 1.9MM CONN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
2MM SAFETY SHEATHED JACK WITH 1.9MM CONN

2MM SAFETY SHEATHED JACK WITH 1.9MM CONN

Buy Now
Jacks, Plugs - 501-1209-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
501-1209-ND
Jacks, Plugs 501-1209-ND
Tip Jack Connector Standard Tip Wire Wrap Black

Tip Jack Connector Standard Tip Wire Wrap Black

Buy Now Datasheet
Test Jack, 10A, Wire Wrap, Black; Gender Pomona - 74K0068 - Newark, An Avnet Company
Chicago, IL, United States
Test Jack, 10A, Wire Wrap, Black; Gender Pomona
74K0068
Test Jack, 10A, Wire Wrap, Black; Gender Pomona 74K0068
TEST JACK, 10A, WIRE WRAP, BLACK; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:10A; Voltage Rating:600V; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Body Material:Polyamide RoHS Compliant: Yes

TEST JACK, 10A, WIRE WRAP, BLACK; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:10A; Voltage Rating:600V; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Body Material:Polyamide RoHS Compliant: Yes

Supplier's Site Datasheet
Jacks, Plugs - 72921-0 - ODG (Origin Data Global)
Shenzhen, China
Jacks, Plugs
72921-0
Jacks, Plugs 72921-0
CONN TIP JACK WIRE WRAP BLACK

CONN TIP JACK WIRE WRAP BLACK

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 72921-0 501-1209-ND 74K0068 72921-0
Product Name Jacks, Plugs Test Jack, 10A, Wire Wrap, Black; Gender Pomona Jacks, Plugs
Gender Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.1119 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Nicomatic North America
View Details
Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
SBS ® Silver Plated Primary Power Wire Contacts Standard AWG 6 16mm² Bulk - 1339g2-bk - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details