Pomona Electronics Banana, Meter Interface 72920-39-2

Description
"39.0"" (990.60mm) Miniature Banana Plug, Single, Stackable, Sheathed To Miniature Banana Plug, Single, Stackable, Sheathed Patch Cord 600V"
Request a Quote Datasheet
Description
"39.0"" (990.60mm) Miniature Banana Plug, Single, Stackable, Sheathed To Miniature Banana Plug, Single, Stackable, Sheathed Patch Cord 600V"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana, Meter Interface - 501-1208-ND - DigiKey
Thief River Falls, MN, United States
Banana, Meter Interface
501-1208-ND
Banana, Meter Interface 501-1208-ND
"39.0"" (990.60mm) Miniature Banana Plug, Single, Stackable, Sheathed To Miniature Banana Plug, Single, Stackable, Sheathed Patch Cord 600V"

"39.0"" (990.60mm) Miniature Banana Plug, Single, Stackable, Sheathed To Miniature Banana Plug, Single, Stackable, Sheathed Patch Cord 600V"

Buy Now Datasheet
Sheung Wan, Hong Kong
Test Leads
72920-39-2
Test Leads 72920-39-2
Test Leads Stacking 2MM Safety Sheathed Cord,39",R

Test Leads Stacking 2MM Safety Sheathed Cord,39",R

Buy Now Datasheet
Test Lead, Red, 990.6Mm, 600V, 10A; Test Connector Type A Pomona - 74K0067 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Red, 990.6Mm, 600V, 10A; Test Connector Type A Pomona
74K0067
Test Lead, Red, 990.6Mm, 600V, 10A; Test Connector Type A Pomona 74K0067
TEST LEAD, RED, 990.6MM, 600V, 10A; Test Connector Type A:2mm Stackable Banana Plug, Shrouded; Test Connector Type B:2mm Stackable Banana Plug, Shrouded; Lead Length - Imperial:39"; Lead Length - Metric:990.6mm; Insulator Colour:Red RoHS Compliant: Yes

TEST LEAD, RED, 990.6MM, 600V, 10A; Test Connector Type A:2mm Stackable Banana Plug, Shrouded; Test Connector Type B:2mm Stackable Banana Plug, Shrouded; Lead Length - Imperial:39"; Lead Length - Metric:990.6mm; Insulator Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 501-1208-ND 72920-39-2 74K0067
Product Name Banana, Meter Interface Test Leads Test Lead, Red, 990.6Mm, 600V, 10A; Test Connector Type A Pomona
Probe Configuration Pin and Socket
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details
XK Micro-Hook to Meter Banana Plug, 22 AWG PVC Test Lead - 205XK - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
0.020
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details