Pomona Electronics Banana, Meter Interface 72920-20-2

Description
"20.0"" (508.00mm) Miniature Banana Plug, Single, Stackable, Sheathed To Miniature Banana Plug, Single, Stackable, Sheathed Patch Cord 600V"
Request a Quote Datasheet
Description
"20.0"" (508.00mm) Miniature Banana Plug, Single, Stackable, Sheathed To Miniature Banana Plug, Single, Stackable, Sheathed Patch Cord 600V"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana, Meter Interface - 501-1206-ND - DigiKey
Thief River Falls, MN, United States
Banana, Meter Interface
501-1206-ND
Banana, Meter Interface 501-1206-ND
"20.0"" (508.00mm) Miniature Banana Plug, Single, Stackable, Sheathed To Miniature Banana Plug, Single, Stackable, Sheathed Patch Cord 600V"

"20.0"" (508.00mm) Miniature Banana Plug, Single, Stackable, Sheathed To Miniature Banana Plug, Single, Stackable, Sheathed Patch Cord 600V"

Buy Now Datasheet
Test Lead, Red, 508Mm, 600V, 10A; Test Connector Type A Pomona - 74K0065 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Red, 508Mm, 600V, 10A; Test Connector Type A Pomona
74K0065
Test Lead, Red, 508Mm, 600V, 10A; Test Connector Type A Pomona 74K0065
TEST LEAD, RED, 508MM, 600V, 10A; Test Connector Type A:2mm Stackable Banana Plug, Shrouded; Test Connector Type B:2mm Stackable Banana Plug, Shrouded; Lead Length - Imperial:20"; Lead Length - Metric:508mm; Insulator Colour:Red RoHS Compliant: Yes

TEST LEAD, RED, 508MM, 600V, 10A; Test Connector Type A:2mm Stackable Banana Plug, Shrouded; Test Connector Type B:2mm Stackable Banana Plug, Shrouded; Lead Length - Imperial:20"; Lead Length - Metric:508mm; Insulator Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Test Leads
72920-20-2
Test Leads 72920-20-2
Test Leads Stacking 2MM Safety Sheathed Cord,20",R

Test Leads Stacking 2MM Safety Sheathed Cord,20",R

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 501-1206-ND 74K0065 72920-20-2
Product Name Banana, Meter Interface Test Lead, Red, 508Mm, 600V, 10A; Test Connector Type A Pomona Test Leads
Probe Configuration Pin and Socket
Unlock Full Specs
to access all available technical data

Similar Products

XM Micro-Hook, 28 AWG PVC Test Lead - 704XM - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details
Test Leads - 2398905 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details