Pomona Electronics Banana, Meter Interface 72919-39-2

Description
"39.0"" (990.60mm) Miniature Banana Plug, Single, Sheathed To Miniature Banana Plug, Single, Sheathed Patch Cord 33VAC, 70VDC"
Request a Quote Datasheet
Description
"39.0"" (990.60mm) Miniature Banana Plug, Single, Sheathed To Miniature Banana Plug, Single, Sheathed Patch Cord 33VAC, 70VDC"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana, Meter Interface - 501-1204-ND - DigiKey
Thief River Falls, MN, United States
Banana, Meter Interface
501-1204-ND
Banana, Meter Interface 501-1204-ND
"39.0"" (990.60mm) Miniature Banana Plug, Single, Sheathed To Miniature Banana Plug, Single, Sheathed Patch Cord 33VAC, 70VDC"

"39.0"" (990.60mm) Miniature Banana Plug, Single, Sheathed To Miniature Banana Plug, Single, Sheathed Patch Cord 33VAC, 70VDC"

Buy Now Datasheet
Sheung Wan, Hong Kong
Test Leads
72919-39-2
Test Leads 72919-39-2
Test Leads 2MM Safety Sheathed Patch Cord,PVC,39",R

Test Leads 2MM Safety Sheathed Patch Cord,PVC,39",R

Buy Now Datasheet
Test Lead, Single, Red, 39In, 70Vdc; Test Connector Type A Pomona - 74K0063 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Single, Red, 39In, 70Vdc; Test Connector Type A Pomona
74K0063
Test Lead, Single, Red, 39In, 70Vdc; Test Connector Type A Pomona 74K0063
TEST LEAD, SINGLE, RED, 39IN, 70VDC; Test Connector Type A:Banana Plug Shrouded; Test Connector Type B:Banana Plug Shrouded; Lead Length - Imperial:39"; Lead Length - Metric:990.6mm; Insulator Colour:Red; Current Rating:-; Colour:RedRoHS Compliant: Yes

TEST LEAD, SINGLE, RED, 39IN, 70VDC; Test Connector Type A:Banana Plug Shrouded; Test Connector Type B:Banana Plug Shrouded; Lead Length - Imperial:39"; Lead Length - Metric:990.6mm; Insulator Colour:Red; Current Rating:-; Colour:RedRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 501-1204-ND 72919-39-2 74K0063
Product Name Banana, Meter Interface Test Leads Test Lead, Single, Red, 39In, 70Vdc; Test Connector Type A Pomona
Probe Configuration Pin and Socket
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial in-line Power Sensor - 9540A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Meter Type Phone Tip - 941 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Test Leads - 2222655 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details