Pomona Electronics Test Plugs & Test Jacks 72918

Description
Test Plugs & Test Jacks 4mm Ban Plug with Threaded M3 Stud
Datasheet
Description
Test Plugs & Test Jacks 4mm Ban Plug with Threaded M3 Stud
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Test Plugs & Test Jacks
72918
Test Plugs & Test Jacks 72918
Test Plugs & Test Jacks 4mm Ban Plug with Threaded M3 Stud

Test Plugs & Test Jacks 4mm Ban Plug with Threaded M3 Stud

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Electrical Test Probes
Product Number 72918
Product Name Test Plugs & Test Jacks
Unlock Full Specs
to access all available technical data

Similar Products

Mini Alligator Clip to 0.25″ Spade Lug, 22 AWG PVC Test Lead - 288M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Coaxial in-line Power Sensor - 9520A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Double-Ended Coaxial Probe -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Probe Type Coaxial
Bandwidth 3000 MHz
View Details
Test Leads - 2222661 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details