Pomona Electronics Jacks, Plugs 72918

Description
Banana Plug Connector Standard Banana Threaded, External (Nut)
Request a Quote Datasheet
Description
Banana Plug Connector Standard Banana Threaded, External (Nut)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 501-1200-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
501-1200-ND
Jacks, Plugs 501-1200-ND
Banana Plug Connector Standard Banana Threaded, External (Nut)

Banana Plug Connector Standard Banana Threaded, External (Nut)

Buy Now Datasheet
Banana Connectors - 2218273 - RS Components, Ltd.
Corby, Northants, United Kingdom
Banana Connectors
2218273
Banana Connectors 2218273
Pomona 72918 Banana Connector

Pomona 72918 Banana Connector

Supplier's Site
Banana Plug, Stud; Gender Pomona - 34P0013 - Newark, An Avnet Company
Chicago, IL, United States
Banana Plug, Stud; Gender Pomona
34P0013
Banana Plug, Stud; Gender Pomona 34P0013
BANANA PLUG, STUD; Gender:Plug; Connector Mounting:Panel Mount; Current Rating:36A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Natural; Contact Material:Brass; Contact Termination Type:- RoHS Compliant: Yes

BANANA PLUG, STUD; Gender:Plug; Connector Mounting:Panel Mount; Current Rating:36A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Natural; Contact Material:Brass; Contact Termination Type:- RoHS Compliant: Yes

Supplier's Site Datasheet
Banana Plug, 4Mm, 36A, Stud, Pk10; Gender Pomona - 51X2236 - Newark, An Avnet Company
Chicago, IL, United States
Banana Plug, 4Mm, 36A, Stud, Pk10; Gender Pomona
51X2236
Banana Plug, 4Mm, 36A, Stud, Pk10; Gender Pomona 51X2236
BANANA PLUG, 4MM, 36A, STUD, PK10; Gender:Plug; Connector Mounting:Panel Mount; Current Rating:36A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Natural; Contact Material:Brass; Contact Termination RoHS Compliant: Yes

BANANA PLUG, 4MM, 36A, STUD, PK10; Gender:Plug; Connector Mounting:Panel Mount; Current Rating:36A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Natural; Contact Material:Brass; Contact Termination RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 501-1200-ND 2218273 34P0013
Product Name Jacks, Plugs Banana Connectors Banana Plug, Stud; Gender Pomona
Gender Male / Plug Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

OEM OBD connectors - QLC16051 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details
Powerpole ® 75(PP75)|SB ® 50 Silver Plated Wire Contacts - 1307 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 30.0 to 120.0 amps
View Details
4 suppliers
PCI Express - 10018783-00013TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers