Pomona Electronics Test Plugs & Test Jacks 72914-2

Description
Test Plugs & Test Jacks 4mm Safety Banana to 2mm Adapter Red
Datasheet
Description
Test Plugs & Test Jacks 4mm Safety Banana to 2mm Adapter Red
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Test Plugs & Test Jacks
72914-2
Test Plugs & Test Jacks 72914-2
Test Plugs & Test Jacks 4mm Safety Banana to 2mm Adapter Red

Test Plugs & Test Jacks 4mm Safety Banana to 2mm Adapter Red

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Electrical Test Probes
Product Number 72914-2
Product Name Test Plugs & Test Jacks
Unlock Full Specs
to access all available technical data

Similar Products

Banana, Meter Interface - 461-1153-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Configuration Hook; Pin and Socket
Voltage Rating 5000 volts
View Details
Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details
Current Clamps - 2050185 - RS Components, Ltd.
RS Components, Ltd.
Specs
Probe Configuration 4 mm Safety Plug
Operating Temperature 0 C (32 F)
Approvals RoHS Compliant
View Details