Pomona Electronics Test Plugs & Test Jacks 72914-0

Description
Test Plugs & Test Jacks 4mm Safety Banana to 2mm Adapter BlK
Datasheet
Description
Test Plugs & Test Jacks 4mm Safety Banana to 2mm Adapter BlK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Test Plugs & Test Jacks
72914-0
Test Plugs & Test Jacks 72914-0
Test Plugs & Test Jacks 4mm Safety Banana to 2mm Adapter BlK

Test Plugs & Test Jacks 4mm Safety Banana to 2mm Adapter BlK

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Electrical Test Probes
Product Number 72914-0
Product Name Test Plugs & Test Jacks
Unlock Full Specs
to access all available technical data

Similar Products

Multimeter Leads - 1797908 - RS Components, Ltd.
RS Components, Ltd.
Specs
Probe Configuration 4 mm safety plug
Approvals RoHS Compliant
View Details
Long Handle Probe to Meter Banana Plug, 18 AWG PVC Test Lead - 60540 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Double-Ended Coaxial Probe -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Probe Type Coaxial
Bandwidth 3000 MHz
View Details