Pomona Electronics Jacks, Plugs 72913-0

Description
Banana Jack Connector Standard Banana Quick Connect Black
Request a Quote Datasheet
Description
Banana Jack Connector Standard Banana Quick Connect Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 501-1189-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
501-1189-ND
Jacks, Plugs 501-1189-ND
Banana Jack Connector Standard Banana Quick Connect Black

Banana Jack Connector Standard Banana Quick Connect Black

Buy Now Datasheet
PANEL MT IEC1010 4MM(0.16IN) JACK FOR SHEATHED PLUGS,TAB, 10/PKG (BLACK) - 70197276 - Allied Electronics, Inc.
Fort Worth, TX, USA
PANEL MT IEC1010 4MM(0.16IN) JACK FOR SHEATHED PLUGS,TAB, 10/PKG (BLACK)
70197276
PANEL MT IEC1010 4MM(0.16IN) JACK FOR SHEATHED PLUGS,TAB, 10/PKG (BLACK) 70197276
Material : Gold-plated nickel (72912 and 72913). Rating : 1000 V Cat. III, 36 A Max.

Material : Gold-plated nickel (72912 and 72913). Rating : 1000 V Cat. III, 36 A Max.

Supplier's Site
Banana Jack, 36A, Solder, Black; Gender Pomona - 74K0047 - Newark, An Avnet Company
Chicago, IL, United States
Banana Jack, 36A, Solder, Black; Gender Pomona
74K0047
Banana Jack, 36A, Solder, Black; Gender Pomona 74K0047
BANANA JACK, 36A, SOLDER, BLACK; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:36A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Product Range:- RoHS Compliant: Yes

BANANA JACK, 36A, SOLDER, BLACK; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:36A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Jacks, Plugs - 72913-0 - ODG (Origin Data Global)
Shenzhen, China
Jacks, Plugs
72913-0
Jacks, Plugs 72913-0
CONN BANANA JACK QC BLACK 1=1

CONN BANANA JACK QC BLACK 1=1

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 501-1189-ND 70197276 74K0047 72913-0
Product Name Jacks, Plugs PANEL MT IEC1010 4MM(0.16IN) JACK FOR SHEATHED PLUGS,TAB, 10/PKG (BLACK) Banana Jack, 36A, Solder, Black; Gender Pomona Jacks, Plugs
Gender Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products