The Banana Jack, 36A, Stud, Black is designed for panel mounting and is compliant with IEC1010 standards for sheathed banana plugs. It has a maximum current rating of 36A and a maximum voltage rating of 1000V CAT III, making it suitable for high-power applications. The body is constructed from polyamide, while the nut is nickel plated. The pin and pin hex nuts are made from gold-plated nickel brass, ensuring good conductivity and corrosion resistance. The product is sold in packages of 10 pieces and is available in black and red colors. The recommended screwing torque for the M4 x 0.7 nut is 30Ncm maximum. All specifications are subject to change without notice.
Banana Jack Connector Standard Banana Threaded, External (Nut) Black
BANANA JACK, 36A, STUD, BLACK; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:36A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:Black; Contact Material:Brass; Contact Termination Type:Screw RoHS Compliant: Yes
Material : Gold-plated nickel (72912 and 72913). Rating : 1000 V Cat. III, 36 A Max.
| DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 501-1187-ND | 74K0045 | 70197274 |
| Product Name | Jacks, Plugs | Banana Jack, 36A, Stud, Black; Gender Pomona | Panel Mt IEC1010 Banana Jacks for Sheathed Plugs |
| Gender | Female / Jack | Female / Jack |