72911 -- IEC INSULATED BNC (F) TO 2 MALE BANANA 4 MM PLUGS
Pomona Electronics
IEC INSULATED BNC (F) TO 2 MALE BANANA 4 MM PLUGS
72911
Description
Insulated BNCs and Sheathed Banana Jacks and Plugs Provide Added Safety
Meets IEC Rating of 500 V CAT I, 150 V CAT II
Description
Insulated BNCs and Sheathed Banana Jacks and Plugs Provide Added Safety
Meets IEC Rating of 500 V CAT I, 150 V CAT II
Suppliers
IEC INSULATED BNC (F) TO 2 MALE BANANA 4 MM PLUGS
70197272
Insulated BNCs and Sheathed Banana Jacks and Plugs Provide Added Safety
Meets IEC Rating of 500 V CAT I, 150 V CAT II
- Insulated BNCs and Sheathed Banana Jacks and Plugs Provide Added Safety
- Meets IEC Rating of 500 V CAT I, 150 V CAT II
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
70197272 |
|
Product Name
|
IEC INSULATED BNC (F) TO 2 MALE BANANA 4 MM PLUGS |
|
Geometry
|
Straight
|
Unlock Full Specs
to access all available technical data
Similar Products
QL-Custom Technology Limited
Connector Type
Automotive Connector
View Details