Pomona Electronics IEC INSULATED BNC (F) TO STACKABLE/RETRACTABLE 4 MM PLUGS 72909

Description
Ratings Voltage: 33 V RMS 70 VDC, 6 A Impedance : 50ω Features Insulated BNC Connector and Sheathed, Stackable/Retractabl e Plugs for Added Safety
Description
Ratings Voltage: 33 V RMS 70 VDC, 6 A Impedance : 50ω Features Insulated BNC Connector and Sheathed, Stackable/Retractabl e Plugs for Added Safety

Suppliers

Company
Product
Description
Supplier Links
IEC INSULATED BNC (F) TO STACKABLE/RETRACTABLE 4 MM PLUGS - 70197316 - Allied Electronics, Inc.
Fort Worth, TX, USA
IEC INSULATED BNC (F) TO STACKABLE/RETRACTABLE 4 MM PLUGS
70197316
IEC INSULATED BNC (F) TO STACKABLE/RETRACTABLE 4 MM PLUGS 70197316
Ratings Voltage: 33 V RMS 70 VDC, 6 A Impedance : 50ω Features Insulated BNC Connector and Sheathed, Stackable/Retractabl e Plugs for Added Safety

Ratings
Voltage: 33 V RMS 70 VDC, 6 A
Impedance : 50Ω
Features

  • Insulated BNC Connector and Sheathed, Stackable/Retractable Plugs for Added Safety
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Assemblies
Product Number 70197316
Product Name IEC INSULATED BNC (F) TO STACKABLE/RETRACTABLE 4 MM PLUGS
Cable Length 0.8333 ft (2.54 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Connection Cables for Uniaxial Piezoelectric Acceleration Sensors, Low noise coax cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Type Coaxial
Cable Length 3.28 ft (10 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NA150 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details