Pomona Electronics Test Lead, 254Mm, 70V, 6A; Bnc Connector Type Pomona 72909

Description
TEST LEAD, 254MM, 70V, 6A; BNC Connector Type:BNC Jack; Test Connector Type B:4mm Stackable Banana Plugs x 2; Lead Length - Imperial:10"; Lead Length - Metric:254mm; Insulator Colour:-; Current Rating:6A; Voltage Rating:70VDC RoHS Compliant: Yes
Datasheet
Description
TEST LEAD, 254MM, 70V, 6A; BNC Connector Type:BNC Jack; Test Connector Type B:4mm Stackable Banana Plugs x 2; Lead Length - Imperial:10"; Lead Length - Metric:254mm; Insulator Colour:-; Current Rating:6A; Voltage Rating:70VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead, 254Mm, 70V, 6A; Bnc Connector Type Pomona - 74K0042 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, 254Mm, 70V, 6A; Bnc Connector Type Pomona
74K0042
Test Lead, 254Mm, 70V, 6A; Bnc Connector Type Pomona 74K0042
TEST LEAD, 254MM, 70V, 6A; BNC Connector Type:BNC Jack; Test Connector Type B:4mm Stackable Banana Plugs x 2; Lead Length - Imperial:10"; Lead Length - Metric:254mm; Insulator Colour:-; Current Rating:6A; Voltage Rating:70VDC RoHS Compliant: Yes

TEST LEAD, 254MM, 70V, 6A; BNC Connector Type:BNC Jack; Test Connector Type B:4mm Stackable Banana Plugs x 2; Lead Length - Imperial:10"; Lead Length - Metric:254mm; Insulator Colour:-; Current Rating:6A; Voltage Rating:70VDC RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Test Leads
72909
Test Leads 72909
Test Leads IEC Insulated BNC(F) 4MM Plugs

Test Leads IEC Insulated BNC(F) 4MM Plugs

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes
Product Number 74K0042 72909
Product Name Test Lead, 254Mm, 70V, 6A; Bnc Connector Type Pomona Test Leads
Voltage Rating 70 volts
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details
Test Leads, Hooks - 613W - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Configuration Hook; Test Hook
View Details