Pomona Electronics IEC INSULATED BNC (M) TO STACKABLE/RETRACTABLE 4 MM PLUGS 72908

Description
Ratings Voltage: 33 V RMS 70 VDC, 6 A Impedance : 50ω Features Insulated BNC Connector and Sheathed, Stackable/Retractabl e Plugs for Added Safety
Description
Ratings Voltage: 33 V RMS 70 VDC, 6 A Impedance : 50ω Features Insulated BNC Connector and Sheathed, Stackable/Retractabl e Plugs for Added Safety

Suppliers

Company
Product
Description
Supplier Links
IEC INSULATED BNC (M) TO STACKABLE/RETRACTABLE 4 MM PLUGS - 70197315 - Allied Electronics, Inc.
Fort Worth, TX, USA
IEC INSULATED BNC (M) TO STACKABLE/RETRACTABLE 4 MM PLUGS
70197315
IEC INSULATED BNC (M) TO STACKABLE/RETRACTABLE 4 MM PLUGS 70197315
Ratings Voltage: 33 V RMS 70 VDC, 6 A Impedance : 50ω Features Insulated BNC Connector and Sheathed, Stackable/Retractabl e Plugs for Added Safety

Ratings
Voltage: 33 V RMS 70 VDC, 6 A
Impedance : 50Ω
Features

  • Insulated BNC Connector and Sheathed, Stackable/Retractable Plugs for Added Safety
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Assemblies
Product Number 70197315
Product Name IEC INSULATED BNC (M) TO STACKABLE/RETRACTABLE 4 MM PLUGS
Cable Length 0.8333 ft (2.54 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable Assemblies - Mq4S-MqT4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-3340/404-2000 - WAGO
Specs
Application Instrumentation and Control
View Details