Pomona Electronics Banana, Meter Interface 72907-20-2

Description
"20.0"" (508.00mm) Banana Socket (Jack), Single, Sheathed To Mini SMD Pincer Patch Cord 70VAC"
Request a Quote Datasheet
Description
"20.0"" (508.00mm) Banana Socket (Jack), Single, Sheathed To Mini SMD Pincer Patch Cord 70VAC"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana, Meter Interface - 501-1182-ND - DigiKey
Thief River Falls, MN, United States
Banana, Meter Interface
501-1182-ND
Banana, Meter Interface 501-1182-ND
"20.0"" (508.00mm) Banana Socket (Jack), Single, Sheathed To Mini SMD Pincer Patch Cord 70VAC"

"20.0"" (508.00mm) Banana Socket (Jack), Single, Sheathed To Mini SMD Pincer Patch Cord 70VAC"

Buy Now Datasheet
Test Lead, Red, 508Mm, 70V, 1A; Grabber Test Lead Type Pomona - 74K0040 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Red, 508Mm, 70V, 1A; Grabber Test Lead Type Pomona
74K0040
Test Lead, Red, 508Mm, 70V, 1A; Grabber Test Lead Type Pomona 74K0040
TEST LEAD, RED, 508MM, 70V, 1A; Grabber Test Lead Type:Hook Clip; Banana Plug Type:4mm Banana Jack, Shrouded; Lead Length - Imperial:20"; Lead Length - Metric:508mm; Insulator Colour:Red; Current Rating:1A; Voltage Rating:70VDC RoHS Compliant: Yes

TEST LEAD, RED, 508MM, 70V, 1A; Grabber Test Lead Type:Hook Clip; Banana Plug Type:4mm Banana Jack, Shrouded; Lead Length - Imperial:20"; Lead Length - Metric:508mm; Insulator Colour:Red; Current Rating:1A; Voltage Rating:70VDC RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Test Leads
72907-20-2
Test Leads 72907-20-2
Test Leads MINI SMD GRABBER TEST CLI

Test Leads MINI SMD GRABBER TEST CLI

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 501-1182-ND 74K0040 72907-20-2
Product Name Banana, Meter Interface Test Lead, Red, 508Mm, 70V, 1A; Grabber Test Lead Type Pomona Test Leads
Probe Configuration Hook; Pin and Socket
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details
Deluxe Test Lead & Component Kit - 3515 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Standard Spring Probes: Loose Probe & Connector Solutions -  - Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details