Pomona Electronics Ic Test Clip, Mini Smd Grabber, 1Pos; Ic Case Styles Pomona 72906-2.

Description
IC TEST CLIP, MINI SMD GRABBER, 1POS; IC Case Styles:-; No. of Contacts:1Contacts; Pitch Spacing:-; Contact Plating:-; Product Range:SMD Grabber 72906 Series; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
Datasheet
Description
IC TEST CLIP, MINI SMD GRABBER, 1POS; IC Case Styles:-; No. of Contacts:1Contacts; Pitch Spacing:-; Contact Plating:-; Product Range:SMD Grabber 72906 Series; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic Test Clip, Mini Smd Grabber, 1Pos; Ic Case Styles Pomona - 47AC2663 - Newark, An Avnet Company
Chicago, IL, United States
Ic Test Clip, Mini Smd Grabber, 1Pos; Ic Case Styles Pomona
47AC2663
Ic Test Clip, Mini Smd Grabber, 1Pos; Ic Case Styles Pomona 47AC2663
IC TEST CLIP, MINI SMD GRABBER, 1POS; IC Case Styles:-; No. of Contacts:1Contacts; Pitch Spacing:-; Contact Plating:-; Product Range:SMD Grabber 72906 Series; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

IC TEST CLIP, MINI SMD GRABBER, 1POS; IC Case Styles:-; No. of Contacts:1Contacts; Pitch Spacing:-; Contact Plating:-; Product Range:SMD Grabber 72906 Series; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 47AC2663
Product Name Ic Test Clip, Mini Smd Grabber, 1Pos; Ic Case Styles Pomona
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N Bulkhead Jack - 110087 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Mounting Bulkhead
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details