Pomona Electronics Test Clip, 1Position; No. Of Contacts Pomona 72906-0

Description
TEST CLIP, 1POSITION; No. of Contacts:1Contacts; Pitch Spacing:0.6mm; Contact Plating:-; Product Range:Minigrabber Series RoHS Compliant: Yes
Description
TEST CLIP, 1POSITION; No. of Contacts:1Contacts; Pitch Spacing:0.6mm; Contact Plating:-; Product Range:Minigrabber Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Test Clip, 1Position; No. Of Contacts Pomona - 74K0037 - Newark, An Avnet Company
Chicago, IL, United States
Test Clip, 1Position; No. Of Contacts Pomona
74K0037
Test Clip, 1Position; No. Of Contacts Pomona 74K0037
TEST CLIP, 1POSITION; No. of Contacts:1Contacts; Pitch Spacing:0.6mm; Contact Plating:-; Product Range:Minigrabber Series RoHS Compliant: Yes

TEST CLIP, 1POSITION; No. of Contacts:1Contacts; Pitch Spacing:0.6mm; Contact Plating:-; Product Range:Minigrabber Series RoHS Compliant: Yes

Supplier's Site
MINI SMD GRABBER TEST CLIPS, (BLACK) - 70197305 - Allied Electronics, Inc.
Fort Worth, TX, USA
MINI SMD GRABBER TEST CLIPS, (BLACK)
70197305
MINI SMD GRABBER TEST CLIPS, (BLACK) 70197305
Designed for easy attachment to SMD chips with pitches down to 0.032" (0.80 mm). Insulated shaft can be bent up to 36 degrees for versatile attachment in awkward locations or close proximity to other clips. Rotating jaws increase versatility in connection and stacking. Thin (3 mm) profile allows close placement to adjacent clips. Compatible with leads with 0.8 mm female connectors. Order Pomona model number 72905-0 for clip lead for SMD Mini Grabber—0.8 mm female/4 mm female (black) or 72905-2 (red) for easy attachment to standard test leads.

Designed for easy attachment to SMD chips with pitches down to 0.032" (0.80 mm). Insulated shaft can be bent up to 36 degrees for versatile attachment in awkward locations or close proximity to other clips. Rotating jaws increase versatility in connection and stacking. Thin (3 mm) profile allows close placement to adjacent clips. Compatible with leads with 0.8 mm female connectors. Order Pomona model number 72905-0 for clip lead for SMD Mini Grabber—0.8 mm female/4 mm female (black) or 72905-2 (red) for easy attachment to standard test leads.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 74K0037 70197305
Product Name Test Clip, 1Position; No. Of Contacts Pomona MINI SMD GRABBER TEST CLIPS, (BLACK)
Voltage Rating 33 to 70 volts
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connectors - 2858105 - RS Components, Ltd.
Specs
Connector Type Coaxial Connector
Gender Male / Plug
Geometry Straight
View Details
Accessories - Connector - KA-08 - KA-0845 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details