Pomona Electronics Test Clips 72902-2

Description
Test Clips MICRP SMD GRABBER TEST CLIPS RED
Datasheet
Description
Test Clips MICRP SMD GRABBER TEST CLIPS RED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Test Clips
72902-2
Test Clips 72902-2
Test Clips MICRP SMD GRABBER TEST CLIPS RED

Test Clips MICRP SMD GRABBER TEST CLIPS RED

Buy Now Datasheet
MICRO SMD GRABBER TEST CLIPS, (RED) - 70197302 - Allied Electronics, Inc.
Fort Worth, TX, USA
MICRO SMD GRABBER TEST CLIPS, (RED)
70197302
MICRO SMD GRABBER TEST CLIPS, (RED) 70197302
Designed for easy attachment to SMD chips with pitches down to 0.008" (0.20 mm). Thin yet durable design permits attachment with close spacing in tight spaces. Insulated tip minimizes shorting on adjacent pins. Gold plating for low resistance connections. Holding rods available to reinforce connection positions during side-byside measurements.

Designed for easy attachment to SMD chips with pitches down to 0.008" (0.20 mm). Thin yet durable design permits attachment with close spacing in tight spaces. Insulated tip minimizes shorting on adjacent pins. Gold plating for low resistance connections. Holding rods available to reinforce connection positions during side-byside measurements.

Supplier's Site
Micro Smd Grabber Test Clip, 1Pin, Red Rohs Compliant Pomona - 51AH6728 - Newark, An Avnet Company
Chicago, IL, United States
Micro Smd Grabber Test Clip, 1Pin, Red Rohs Compliant Pomona
51AH6728
Micro Smd Grabber Test Clip, 1Pin, Red Rohs Compliant Pomona 51AH6728
MICRO SMD GRABBER TEST CLIP, 1PIN, RED ROHS COMPLIANT: YES

MICRO SMD GRABBER TEST CLIP, 1PIN, RED ROHS COMPLIANT: YES

Supplier's Site Datasheet
Test Clip, 1Position; No. Of Contacts Pomona - 74K0031 - Newark, An Avnet Company
Chicago, IL, United States
Test Clip, 1Position; No. Of Contacts Pomona
74K0031
Test Clip, 1Position; No. Of Contacts Pomona 74K0031
TEST CLIP, 1POSITION; No. of Contacts:1Contacts; Pitch Spacing:-; Contact Plating:Gold Plated Contacts; Product Range:72902 Series; Colour:red; Connector Tip Style:Hook; Connector Type:Test Clip; Current Rating:500mA RoHS Compliant: Yes

TEST CLIP, 1POSITION; No. of Contacts:1Contacts; Pitch Spacing:-; Contact Plating:Gold Plated Contacts; Product Range:72902 Series; Colour:red; Connector Tip Style:Hook; Connector Type:Test Clip; Current Rating:500mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 72902-2 70197302 51AH6728 74K0031
Product Name Test Clips MICRO SMD GRABBER TEST CLIPS, (RED) Micro Smd Grabber Test Clip, 1Pin, Red Rohs Compliant Pomona Test Clip, 1Position; No. Of Contacts Pomona
Voltage Rating 33 to 70 volts
Unlock Full Specs
to access all available technical data

Similar Products