Pomona Electronics Test Clip, 1Position; No. Of Contacts Pomona 72902-0

Description
TEST CLIP, 1POSITION; No. of Contacts:1Contacts; Pitch Spacing:-; Contact Plating:Gold Plated Contacts; Product Range:72902 Series; Colour:black; Connector Tip Style:Hook; Connector Type:Test Clip; Current Rating:500mA RoHS Compliant: Yes
Datasheet
Description
TEST CLIP, 1POSITION; No. of Contacts:1Contacts; Pitch Spacing:-; Contact Plating:Gold Plated Contacts; Product Range:72902 Series; Colour:black; Connector Tip Style:Hook; Connector Type:Test Clip; Current Rating:500mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Clip, 1Position; No. Of Contacts Pomona - 74K0030 - Newark, An Avnet Company
Chicago, IL, United States
Test Clip, 1Position; No. Of Contacts Pomona
74K0030
Test Clip, 1Position; No. Of Contacts Pomona 74K0030
TEST CLIP, 1POSITION; No. of Contacts:1Contacts; Pitch Spacing:-; Contact Plating:Gold Plated Contacts; Product Range:72902 Series; Colour:black; Connector Tip Style:Hook; Connector Type:Test Clip; Current Rating:500mA RoHS Compliant: Yes

TEST CLIP, 1POSITION; No. of Contacts:1Contacts; Pitch Spacing:-; Contact Plating:Gold Plated Contacts; Product Range:72902 Series; Colour:black; Connector Tip Style:Hook; Connector Type:Test Clip; Current Rating:500mA RoHS Compliant: Yes

Supplier's Site
Micro Smd Grabber Test Clip, 1Pin, Black Rohs Compliant Pomona - 51AH6727 - Newark, An Avnet Company
Chicago, IL, United States
Micro Smd Grabber Test Clip, 1Pin, Black Rohs Compliant Pomona
51AH6727
Micro Smd Grabber Test Clip, 1Pin, Black Rohs Compliant Pomona 51AH6727
MICRO SMD GRABBER TEST CLIP, 1PIN, BLACK ROHS COMPLIANT: YES

MICRO SMD GRABBER TEST CLIP, 1PIN, BLACK ROHS COMPLIANT: YES

Supplier's Site Datasheet
MICRO SMD GRABBER TEST CLIPS, (BLACK) - 70197301 - Allied Electronics, Inc.
Fort Worth, TX, USA
MICRO SMD GRABBER TEST CLIPS, (BLACK)
70197301
MICRO SMD GRABBER TEST CLIPS, (BLACK) 70197301
Designed for easy attachment to SMD chips with pitches down to 0.008" (0.20 mm). Thin yet durable design permits attachment with close spacing in tight spaces. Insulated tip minimizes shorting on adjacent pins. Gold plating for low resistance connections. Holding rods available to reinforce connection positions during side-byside measurements.

Designed for easy attachment to SMD chips with pitches down to 0.008" (0.20 mm). Thin yet durable design permits attachment with close spacing in tight spaces. Insulated tip minimizes shorting on adjacent pins. Gold plating for low resistance connections. Holding rods available to reinforce connection positions during side-byside measurements.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 74K0030 51AH6727 70197301
Product Name Test Clip, 1Position; No. Of Contacts Pomona Micro Smd Grabber Test Clip, 1Pin, Black Rohs Compliant Pomona MICRO SMD GRABBER TEST CLIPS, (BLACK)
Current Rating 0.5 amps 0.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Powerpole ® PP120 Silver Plated Wire Contacts #1 Cable - 1323G1-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
4 suppliers