Pomona Electronics Audio Adapter; 3 (XLR), 1 (RCA) 7272

Description
≤≥ 3 Milliohms Contact Resistance, 3 (XLR)⁄1 (RCA) Adapters Audio experts can't afford a connection to fail mid-stream. They prevent on-the-job emergencies by using the most rugged cable assemblies and connectors they can find. Pomona's new XLR line includes extra-rugged cable assemblies and delivers a wide variety of audio interconnects and adapters for the professional. Features Variety of XLR to XLR and XLR to 1⁄4" Adapters to Suit Your Specific Connection Needs XLR to XLR Coupler Allows a Fast, Easy and Secure Method to Increase Cable Lengths XLR to 1⁄4" Phone Converter Allows for a Fast and Easy Way to Combine Two Different Cable Types Materials XLR Body: Die Cast Zinc Alloy with Tarnish Resistant Nickel Plating XLR Center Contacts: Brass with Nickel Plating 1⁄4" Plug: Brass with Tarnish Resistant Nickel Plating
Description
≤≥ 3 Milliohms Contact Resistance, 3 (XLR)⁄1 (RCA) Adapters Audio experts can't afford a connection to fail mid-stream. They prevent on-the-job emergencies by using the most rugged cable assemblies and connectors they can find. Pomona's new XLR line includes extra-rugged cable assemblies and delivers a wide variety of audio interconnects and adapters for the professional. Features Variety of XLR to XLR and XLR to 1⁄4" Adapters to Suit Your Specific Connection Needs XLR to XLR Coupler Allows a Fast, Easy and Secure Method to Increase Cable Lengths XLR to 1⁄4" Phone Converter Allows for a Fast and Easy Way to Combine Two Different Cable Types Materials XLR Body: Die Cast Zinc Alloy with Tarnish Resistant Nickel Plating XLR Center Contacts: Brass with Nickel Plating 1⁄4" Plug: Brass with Tarnish Resistant Nickel Plating

Suppliers

Company
Product
Description
Supplier Links
Audio Adapter; 3 (XLR), 1 (RCA) - 70197240 - Allied Electronics, Inc.
Fort Worth, TX, USA
Audio Adapter; 3 (XLR), 1 (RCA)
70197240
Audio Adapter; 3 (XLR), 1 (RCA) 70197240
≤≥ 3 Milliohms Contact Resistance, 3 (XLR)⁄1 (RCA) Adapters Audio experts can't afford a connection to fail mid-stream. They prevent on-the-job emergencies by using the most rugged cable assemblies and connectors they can find. Pomona's new XLR line includes extra-rugged cable assemblies and delivers a wide variety of audio interconnects and adapters for the professional. Features Variety of XLR to XLR and XLR to 1⁄4" Adapters to Suit Your Specific Connection Needs XLR to XLR Coupler Allows a Fast, Easy and Secure Method to Increase Cable Lengths XLR to 1⁄4" Phone Converter Allows for a Fast and Easy Way to Combine Two Different Cable Types Materials XLR Body: Die Cast Zinc Alloy with Tarnish Resistant Nickel Plating XLR Center Contacts: Brass with Nickel Plating 1⁄4" Plug: Brass with Tarnish Resistant Nickel Plating

≤≥ 3 Milliohms Contact Resistance, 3 (XLR)⁄1 (RCA) Adapters
Audio experts can't afford a connection to fail mid-stream. They prevent on-the-job emergencies by using the most rugged cable assemblies and connectors they can find. Pomona's new XLR line includes extra-rugged cable assemblies and delivers a wide variety of audio interconnects and adapters for the professional.
Features

  • Variety of XLR to XLR and XLR to 1⁄4" Adapters to Suit Your Specific Connection Needs
  • XLR to XLR Coupler Allows a Fast, Easy and Secure Method to Increase Cable Lengths
  • XLR to 1⁄4" Phone Converter Allows for a Fast and Easy Way to Combine Two Different Cable Types

    Materials

  • XLR Body: Die Cast Zinc Alloy with Tarnish Resistant Nickel Plating
  • XLR Center Contacts: Brass with Nickel Plating
  • 1⁄4" Plug: Brass with Tarnish Resistant Nickel Plating
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70197240
Product Name Audio Adapter; 3 (XLR), 1 (RCA)
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

MHV Coaxial Connector, Air-side, 5000 Volts, 3 Amps - A0060-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 5000 volts
Current Rating 3.0 amps
View Details
50 Ohm HN Connector, HN Straight Plug - 190504 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
REP Series: Environmentally-sealed plastic connector -  - Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Chameleon - 026-6A07-KDF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details