Pomona Electronics Audio Adapter; 3 (XLR), 1 (RCA) 7271

Description
≤≥ 3 Milliohms Contact Resistance, 3 (XLR)⁄1 (RCA) Adapters Audio experts can't afford a connection to fail mid-stream. They prevent on-the-job emergencies by using the most rugged cable assemblies and connectors they can find. Pomona's new XLR line includes extra-rugged cable assemblies and delivers a wide variety of audio interconnects and adapters for the professional. Features Variety of XLR to XLR and XLR to 1⁄4" Adapters to Suit Your Specific Connection Needs XLR to XLR Coupler Allows a Fast, Easy and Secure Method to Increase Cable Lengths XLR to 1⁄4" Phone Converter Allows for a Fast and Easy Way to Combine Two Different Cable Types Materials XLR Body: Die Cast Zinc Alloy with Tarnish Resistant Nickel Plating XLR Center Contacts: Brass with Nickel Plating 1⁄4" Plug: Brass with Tarnish Resistant Nickel Plating
Description
≤≥ 3 Milliohms Contact Resistance, 3 (XLR)⁄1 (RCA) Adapters Audio experts can't afford a connection to fail mid-stream. They prevent on-the-job emergencies by using the most rugged cable assemblies and connectors they can find. Pomona's new XLR line includes extra-rugged cable assemblies and delivers a wide variety of audio interconnects and adapters for the professional. Features Variety of XLR to XLR and XLR to 1⁄4" Adapters to Suit Your Specific Connection Needs XLR to XLR Coupler Allows a Fast, Easy and Secure Method to Increase Cable Lengths XLR to 1⁄4" Phone Converter Allows for a Fast and Easy Way to Combine Two Different Cable Types Materials XLR Body: Die Cast Zinc Alloy with Tarnish Resistant Nickel Plating XLR Center Contacts: Brass with Nickel Plating 1⁄4" Plug: Brass with Tarnish Resistant Nickel Plating

Suppliers

Company
Product
Description
Supplier Links
Audio Adapter; 3 (XLR), 1 (RCA) - 70197239 - Allied Electronics, Inc.
Fort Worth, TX, USA
Audio Adapter; 3 (XLR), 1 (RCA)
70197239
Audio Adapter; 3 (XLR), 1 (RCA) 70197239
≤≥ 3 Milliohms Contact Resistance, 3 (XLR)⁄1 (RCA) Adapters Audio experts can't afford a connection to fail mid-stream. They prevent on-the-job emergencies by using the most rugged cable assemblies and connectors they can find. Pomona's new XLR line includes extra-rugged cable assemblies and delivers a wide variety of audio interconnects and adapters for the professional. Features Variety of XLR to XLR and XLR to 1⁄4" Adapters to Suit Your Specific Connection Needs XLR to XLR Coupler Allows a Fast, Easy and Secure Method to Increase Cable Lengths XLR to 1⁄4" Phone Converter Allows for a Fast and Easy Way to Combine Two Different Cable Types Materials XLR Body: Die Cast Zinc Alloy with Tarnish Resistant Nickel Plating XLR Center Contacts: Brass with Nickel Plating 1⁄4" Plug: Brass with Tarnish Resistant Nickel Plating

≤≥ 3 Milliohms Contact Resistance, 3 (XLR)⁄1 (RCA) Adapters
Audio experts can't afford a connection to fail mid-stream. They prevent on-the-job emergencies by using the most rugged cable assemblies and connectors they can find. Pomona's new XLR line includes extra-rugged cable assemblies and delivers a wide variety of audio interconnects and adapters for the professional.
Features

  • Variety of XLR to XLR and XLR to 1⁄4" Adapters to Suit Your Specific Connection Needs
  • XLR to XLR Coupler Allows a Fast, Easy and Secure Method to Increase Cable Lengths
  • XLR to 1⁄4" Phone Converter Allows for a Fast and Easy Way to Combine Two Different Cable Types

    Materials

  • XLR Body: Die Cast Zinc Alloy with Tarnish Resistant Nickel Plating
  • XLR Center Contacts: Brass with Nickel Plating
  • 1⁄4" Plug: Brass with Tarnish Resistant Nickel Plating
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70197239
Product Name Audio Adapter; 3 (XLR), 1 (RCA)
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Accessories - 2262-A42029-009-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
50 Ohm TNC Connector, TNC 90° Plug - 190509 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details