Pomona Electronics Audio Adapter; 3 (XLR), 1 (RCA) 7269

Description
≤≥ 3 Milliohms Contact Resistance, 3 (XLR)⁄1 (RCA) Adapters Audio experts can't afford a connection to fail mid-stream. They prevent on-the-job emergencies by using the most rugged cable assemblies and connectors they can find. Pomona's new XLR line includes extra-rugged cable assemblies and delivers a wide variety of audio interconnects and adapters for the professional. Features Variety of XLR to XLR and XLR to 1⁄4" Adapters to Suit Your Specific Connection Needs XLR to XLR Coupler Allows a Fast, Easy and Secure Method to Increase Cable Lengths XLR to 1⁄4" Phone Converter Allows for a Fast and Easy Way to Combine Two Different Cable Types Materials XLR Body: Die Cast Zinc Alloy with Tarnish Resistant Nickel Plating XLR Center Contacts: Brass with Nickel Plating 1⁄4" Plug: Brass with Tarnish Resistant Nickel Plating
Description
≤≥ 3 Milliohms Contact Resistance, 3 (XLR)⁄1 (RCA) Adapters Audio experts can't afford a connection to fail mid-stream. They prevent on-the-job emergencies by using the most rugged cable assemblies and connectors they can find. Pomona's new XLR line includes extra-rugged cable assemblies and delivers a wide variety of audio interconnects and adapters for the professional. Features Variety of XLR to XLR and XLR to 1⁄4" Adapters to Suit Your Specific Connection Needs XLR to XLR Coupler Allows a Fast, Easy and Secure Method to Increase Cable Lengths XLR to 1⁄4" Phone Converter Allows for a Fast and Easy Way to Combine Two Different Cable Types Materials XLR Body: Die Cast Zinc Alloy with Tarnish Resistant Nickel Plating XLR Center Contacts: Brass with Nickel Plating 1⁄4" Plug: Brass with Tarnish Resistant Nickel Plating

Suppliers

Company
Product
Description
Supplier Links
Audio Adapter; 3 (XLR), 1 (RCA) - 70197237 - Allied Electronics, Inc.
Fort Worth, TX, USA
Audio Adapter; 3 (XLR), 1 (RCA)
70197237
Audio Adapter; 3 (XLR), 1 (RCA) 70197237
≤≥ 3 Milliohms Contact Resistance, 3 (XLR)⁄1 (RCA) Adapters Audio experts can't afford a connection to fail mid-stream. They prevent on-the-job emergencies by using the most rugged cable assemblies and connectors they can find. Pomona's new XLR line includes extra-rugged cable assemblies and delivers a wide variety of audio interconnects and adapters for the professional. Features Variety of XLR to XLR and XLR to 1⁄4" Adapters to Suit Your Specific Connection Needs XLR to XLR Coupler Allows a Fast, Easy and Secure Method to Increase Cable Lengths XLR to 1⁄4" Phone Converter Allows for a Fast and Easy Way to Combine Two Different Cable Types Materials XLR Body: Die Cast Zinc Alloy with Tarnish Resistant Nickel Plating XLR Center Contacts: Brass with Nickel Plating 1⁄4" Plug: Brass with Tarnish Resistant Nickel Plating

≤≥ 3 Milliohms Contact Resistance, 3 (XLR)⁄1 (RCA) Adapters
Audio experts can't afford a connection to fail mid-stream. They prevent on-the-job emergencies by using the most rugged cable assemblies and connectors they can find. Pomona's new XLR line includes extra-rugged cable assemblies and delivers a wide variety of audio interconnects and adapters for the professional.
Features

  • Variety of XLR to XLR and XLR to 1⁄4" Adapters to Suit Your Specific Connection Needs
  • XLR to XLR Coupler Allows a Fast, Easy and Secure Method to Increase Cable Lengths
  • XLR to 1⁄4" Phone Converter Allows for a Fast and Easy Way to Combine Two Different Cable Types

    Materials

  • XLR Body: Die Cast Zinc Alloy with Tarnish Resistant Nickel Plating
  • XLR Center Contacts: Brass with Nickel Plating
  • 1⁄4" Plug: Brass with Tarnish Resistant Nickel Plating
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70197237
Product Name Audio Adapter; 3 (XLR), 1 (RCA)
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-00201TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
Din Rail, Channel - 2946-2002-1911-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details