Fluke Pressure Calibrator 719 100G

Description
The 719 100G is a pressure calibrator from Fluke. Features: Pressure calibrator with built-in electric pump for one-handed pressure calibration Offers best-in-class pressure measurement uncertainty of 0.025% Measures and sources mA with best in class 0.015% accuracy to test valves and I/Ps Calibrates 30 psi and 100 psi pressure ranges Features precision pressure adjustment vernier for easy and accurate pressure calibration Warranty - Three-years, one year for pump Specifications: Storage temperature - -30°C to 60°C Operating temperature - -10°C to 55°C Relative humidity - 95% (-10°C to 30°C) Shock - 1 meter drop test The Fluke 719 delivers pressure calibration made easy, by a name you know and trust for all your process calibration needs. Forget the hassle of hand pumping. Now you can calibrate and test pressure devices quickly and easily with one hand, saving valuable time. With the innovative, built-in electric pump, the Fluke 719 Electric Pressure Calibrator provides pressure calibration at your fingertips! Use the programmable pump limit settings to eliminate over-pressurization, and to set “pump to” pressure values. The unique cleanout port design reduces pump failures and makes the 719 easy to clean without repair. The compact, lightweight form, combined with one-handed calibration, makes this pressure calibrator the ideal tool for busy process professionals.
Datasheet
Description
The 719 100G is a pressure calibrator from Fluke. Features: Pressure calibrator with built-in electric pump for one-handed pressure calibration Offers best-in-class pressure measurement uncertainty of 0.025% Measures and sources mA with best in class 0.015% accuracy to test valves and I/Ps Calibrates 30 psi and 100 psi pressure ranges Features precision pressure adjustment vernier for easy and accurate pressure calibration Warranty - Three-years, one year for pump Specifications: Storage temperature - -30°C to 60°C Operating temperature - -10°C to 55°C Relative humidity - 95% (-10°C to 30°C) Shock - 1 meter drop test The Fluke 719 delivers pressure calibration made easy, by a name you know and trust for all your process calibration needs. Forget the hassle of hand pumping. Now you can calibrate and test pressure devices quickly and easily with one hand, saving valuable time. With the innovative, built-in electric pump, the Fluke 719 Electric Pressure Calibrator provides pressure calibration at your fingertips! Use the programmable pump limit settings to eliminate over-pressurization, and to set “pump to” pressure values. The unique cleanout port design reduces pump failures and makes the 719 easy to clean without repair. The compact, lightweight form, combined with one-handed calibration, makes this pressure calibrator the ideal tool for busy process professionals.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Calibrator - 719 100G - ValueTronics International, Inc.
Elgin, IL, USA
Pressure Calibrator
719 100G
Pressure Calibrator 719 100G
The 719 100G is a pressure calibrator from Fluke. Features: Pressure calibrator with built-in electric pump for one-handed pressure calibration Offers best-in-class pressure measurement uncertainty of 0.025% Measures and sources mA with best in class 0.015% accuracy to test valves and I/Ps Calibrates 30 psi and 100 psi pressure ranges Features precision pressure adjustment vernier for easy and accurate pressure calibration Warranty - Three-years, one year for pump Specifications: Storage temperature - -30°C to 60°C Operating temperature - -10°C to 55°C Relative humidity - 95% (-10°C to 30°C) Shock - 1 meter drop test The Fluke 719 delivers pressure calibration made easy, by a name you know and trust for all your process calibration needs. Forget the hassle of hand pumping. Now you can calibrate and test pressure devices quickly and easily with one hand, saving valuable time. With the innovative, built-in electric pump, the Fluke 719 Electric Pressure Calibrator provides pressure calibration at your fingertips! Use the programmable pump limit settings to eliminate over-pressurization, and to set “pump to” pressure values. The unique cleanout port design reduces pump failures and makes the 719 easy to clean without repair. The compact, lightweight form, combined with one-handed calibration, makes this pressure calibrator the ideal tool for busy process professionals.

The 719 100G is a pressure calibrator from Fluke.

Features:

  • Pressure calibrator with built-in electric pump for one-handed pressure calibration
  • Offers best-in-class pressure measurement uncertainty of 0.025%
  • Measures and sources mA with best in class 0.015% accuracy to test valves and I/Ps
  • Calibrates 30 psi and 100 psi pressure ranges
  • Features precision pressure adjustment vernier for easy and accurate pressure calibration
  • Warranty - Three-years, one year for pump

Specifications:

  • Storage temperature - -30°C to 60°C
  • Operating temperature - -10°C to 55°C
  • Relative humidity - 95% (-10°C to 30°C)
  • Shock - 1 meter drop test

The Fluke 719 delivers pressure calibration made easy, by a name you know and trust for all your process calibration needs. Forget the hassle of hand pumping. Now you can calibrate and test pressure devices quickly and easily with one hand, saving valuable time. With the innovative, built-in electric pump, the Fluke 719 Electric Pressure Calibrator provides pressure calibration at your fingertips! Use the programmable pump limit settings to eliminate over-pressurization, and to set “pump to” pressure values. The unique cleanout port design reduces pump failures and makes the 719 easy to clean without repair. The compact, lightweight form, combined with one-handed calibration, makes this pressure calibrator the ideal tool for busy process professionals.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Calibration Instruments
Product Number 719 100G
Product Name Pressure Calibrator
Environmental Properties Pressure / Vacuum; Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Calibrator Style Fixed; Battery Powered
Environmental Properties Flow
Other Properties 33 H x 24.6 W x 12 D
View Details
Standardized calibration system - Calibration system Pro - Pfeiffer Vacuum, Inc.
Specs
Environmental Properties Pressure / Vacuum
Traceable Standards Compliant with requirements of ISO/TS 3567
View Details
Equivalent Capacitance Fixture Kit - ECF-12K - A.H. Systems Inc.
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 100 to 6.00E7 Hz
View Details
Calibration Kit - G Band - WR-05 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 1.40E11 to 2.20E11 Hz
View Details