Keithley Instruments, Inc. Switch Card 7158

Description
The 7158 is a switch card from Keithley. Additional Features: Low Current Scanner Card Sub-picoamp offset current Maintains current path for unselected channel BNC connectors Specifications: Channels per card: 10 Maximum signal level: 30V, 100mA peak (resistive load) Contact life: >106 closures at maximum signal levels; >107 closures at low signal levels Contact resistance: <1ω Contact potential: <200µV The Model 7158 provides quality low-current switching at an affordable price. The offset current error generated is specified <1pA, with typical performance at <30fA. When used with a voltage source and electrometer or picoammeter, this card can easily automate insulation resistance tests, reverse leakage tests on semiconductor junctions, or gate leakage tests on FETs.
Datasheet
Description
The 7158 is a switch card from Keithley. Additional Features: Low Current Scanner Card Sub-picoamp offset current Maintains current path for unselected channel BNC connectors Specifications: Channels per card: 10 Maximum signal level: 30V, 100mA peak (resistive load) Contact life: >106 closures at maximum signal levels; >107 closures at low signal levels Contact resistance: <1ω Contact potential: <200µV The Model 7158 provides quality low-current switching at an affordable price. The offset current error generated is specified <1pA, with typical performance at <30fA. When used with a voltage source and electrometer or picoammeter, this card can easily automate insulation resistance tests, reverse leakage tests on semiconductor junctions, or gate leakage tests on FETs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch Card 7158
The 7158 is a switch card from Keithley. Additional Features: Low Current Scanner Card Sub-picoamp offset current Maintains current path for unselected channel BNC connectors Specifications: Channels per card: 10 Maximum signal level: 30V, 100mA peak (resistive load) Contact life: >106 closures at maximum signal levels; >107 closures at low signal levels Contact resistance: <1ω Contact potential: <200µV The Model 7158 provides quality low-current switching at an affordable price. The offset current error generated is specified <1pA, with typical performance at <30fA. When used with a voltage source and electrometer or picoammeter, this card can easily automate insulation resistance tests, reverse leakage tests on semiconductor junctions, or gate leakage tests on FETs.

The 7158 is a switch card from Keithley.

Additional Features:

  • Low Current Scanner Card
  • Sub-picoamp offset current
  • Maintains current path for unselected channel
  • BNC connectors

Specifications:

  • Channels per card: 10
  • Maximum signal level: 30V, 100mA peak (resistive load)
  • Contact life: >106 closures at maximum signal levels; >107 closures at low signal levels
  • Contact resistance: <1Ω
  • Contact potential: <200µV

The Model 7158 provides quality low-current switching at an affordable price. The offset current error generated is specified <1pA, with typical performance at <30fA. When used with a voltage source and electrometer or picoammeter, this card can easily automate insulation resistance tests, reverse leakage tests on semiconductor junctions, or gate leakage tests on FETs.

Supplier's Site Datasheet
Switch Card 7158
The 7158 is a switch card from Keithley. Additional Features: Sub-picoamp offset current Maintains current path for unselected channel BNC connectors The Keithley 7158 provides quality low-current switching at an affordable price. The offset current error generated is specified <1pA, with typical performance at <30fA. When used with a voltage source and electrometer or picoammeter, this card can easily automate insulation resistance tests, reverse leakage tests on semiconductor junctions, or gate leakage tests on FETs. The Model 7158 is designed to maintain the current path even when the channel is de-selected. Input connectors are BNC for shielding of the sensitive measurements and for compatibility with low noise coaxial cables such as Keithley accessory cables Models 4801 and 4803. Two outputs are provided to allow for chaining several scanner cards to one measurement instrument, and an isolation relay in the output HI minimizes interaction between cards.

The 7158 is a switch card from Keithley.

Additional Features:

  • Sub-picoamp offset current
  • Maintains current path for unselected channel
  • BNC connectors

The Keithley 7158 provides quality low-current switching at an affordable price. The offset current error generated is specified <1pA, with typical performance at <30fA. When used with a voltage source and electrometer or picoammeter, this card can easily automate insulation resistance tests, reverse leakage tests on semiconductor junctions, or gate leakage tests on FETs. The Model 7158 is designed to maintain the current path even when the channel is de-selected. Input connectors are BNC for shielding of the sensitive measurements and for compatibility with low noise coaxial cables such as Keithley accessory cables Models 4801 and 4803. Two outputs are provided to allow for chaining several scanner cards to one measurement instrument, and an isolation relay in the output HI minimizes interaction between cards.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Uncategorized Products
Product Number 7158
Product Name Switch Card
Unlock Full Specs
to access all available technical data

Similar Products