Pomona Electronics Connector, Rca/phono, Jack, 3 Position; No. Of Contacts Pomona 7158

Description
CONNECTOR, RCA/PHONO, JACK, 3 POSITION; No. of Contacts:3Contacts; Gender:Jack; Contact Plating:Silver Plated Contacts; Connector Body Material:Plastic Body; Connector Colour:Black; External Diameter:6.35mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCA/PHONO, JACK, 3 POSITION; No. of Contacts:3Contacts; Gender:Jack; Contact Plating:Silver Plated Contacts; Connector Body Material:Plastic Body; Connector Colour:Black; External Diameter:6.35mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rca/phono, Jack, 3 Position; No. Of Contacts Pomona - 23J7920 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rca/phono, Jack, 3 Position; No. Of Contacts Pomona
23J7920
Connector, Rca/phono, Jack, 3 Position; No. Of Contacts Pomona 23J7920
CONNECTOR, RCA/PHONO, JACK, 3 POSITION; No. of Contacts:3Contacts; Gender:Jack; Contact Plating:Silver Plated Contacts; Connector Body Material:Plastic Body; Connector Colour:Black; External Diameter:6.35mm; Product Range:- RoHS Compliant: Yes

CONNECTOR, RCA/PHONO, JACK, 3 POSITION; No. of Contacts:3Contacts; Gender:Jack; Contact Plating:Silver Plated Contacts; Connector Body Material:Plastic Body; Connector Colour:Black; External Diameter:6.35mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 23J7920
Product Name Connector, Rca/phono, Jack, 3 Position; No. Of Contacts Pomona
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Powerpole ® PP180/SB ® 175 Silver Plated Wire Contacts #6 AWG - 1348-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 120.0 amps
View Details
4 suppliers