Keithley Instruments, Inc. Switch Mainframe 7116-MWS

Description
The 7116-MWS is a switch mainframe from Keithley. Additional Features: 1×16 Multiplexer Integrated solution, including controller and RF/microwave switches Compact RF/microwave switching system only 3U high Configurable as one 1x16 or five independent 1x4 multiplexers 18 GHz bandwidth relays Real-time status display of all switches Local and remote control Applications Cellular and cordless phones Specialized mobile radios Base stations Specialized antenna systems RF components, including RFICs Wireless peripherals, including Bluetooth devices Broadband wireless transceivers High speed digital communications, including SONET speeds 3Gbps and 10Gbps The Keithley 7116-MWS is a fully assembled 16-Channel RF/Microwave Switch System designed to simplify controlling high frequency switching. It employs the IEEE-488-compatible Model 7001 Switch Mainframe as a switch controller as well as electromechanical coaxial relays with a bandwidth from DC to 18 GHz. Applications include production and laboratory testing of a variety of communications devices and systems. All input and output connections are easily accessible from the front panel, so system maintenance and reconfiguration is fast and easy. In addition, the non-volatile memory in the Model 7001 is preprogrammed in a 1×16 multiplexer switching pattern, allowing users to begin operating it immediately.
Datasheet
Description
The 7116-MWS is a switch mainframe from Keithley. Additional Features: 1×16 Multiplexer Integrated solution, including controller and RF/microwave switches Compact RF/microwave switching system only 3U high Configurable as one 1x16 or five independent 1x4 multiplexers 18 GHz bandwidth relays Real-time status display of all switches Local and remote control Applications Cellular and cordless phones Specialized mobile radios Base stations Specialized antenna systems RF components, including RFICs Wireless peripherals, including Bluetooth devices Broadband wireless transceivers High speed digital communications, including SONET speeds 3Gbps and 10Gbps The Keithley 7116-MWS is a fully assembled 16-Channel RF/Microwave Switch System designed to simplify controlling high frequency switching. It employs the IEEE-488-compatible Model 7001 Switch Mainframe as a switch controller as well as electromechanical coaxial relays with a bandwidth from DC to 18 GHz. Applications include production and laboratory testing of a variety of communications devices and systems. All input and output connections are easily accessible from the front panel, so system maintenance and reconfiguration is fast and easy. In addition, the non-volatile memory in the Model 7001 is preprogrammed in a 1×16 multiplexer switching pattern, allowing users to begin operating it immediately.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch Mainframe - 7116-MWS - ValueTronics International, Inc.
Elgin, IL, USA
Switch Mainframe
7116-MWS
Switch Mainframe 7116-MWS
The 7116-MWS is a switch mainframe from Keithley. Additional Features: 1×16 Multiplexer Integrated solution, including controller and RF/microwave switches Compact RF/microwave switching system only 3U high Configurable as one 1x16 or five independent 1x4 multiplexers 18 GHz bandwidth relays Real-time status display of all switches Local and remote control Applications Cellular and cordless phones Specialized mobile radios Base stations Specialized antenna systems RF components, including RFICs Wireless peripherals, including Bluetooth devices Broadband wireless transceivers High speed digital communications, including SONET speeds 3Gbps and 10Gbps The Keithley 7116-MWS is a fully assembled 16-Channel RF/Microwave Switch System designed to simplify controlling high frequency switching. It employs the IEEE-488-compatible Model 7001 Switch Mainframe as a switch controller as well as electromechanical coaxial relays with a bandwidth from DC to 18 GHz. Applications include production and laboratory testing of a variety of communications devices and systems. All input and output connections are easily accessible from the front panel, so system maintenance and reconfiguration is fast and easy. In addition, the non-volatile memory in the Model 7001 is preprogrammed in a 1×16 multiplexer switching pattern, allowing users to begin operating it immediately.

The 7116-MWS is a switch mainframe from Keithley.

Additional Features:

  • 1×16 Multiplexer
  • Integrated solution, including controller and RF/microwave switches
  • Compact RF/microwave switching system only 3U high
  • Configurable as one 1x16 or five independent 1x4 multiplexers
  • 18 GHz bandwidth relays
  • Real-time status display of all switches
  • Local and remote control

Applications

  • Cellular and cordless phones
  • Specialized mobile radios
  • Base stations
  • Specialized antenna systems
  • RF components, including RFICs
  • Wireless peripherals, including Bluetooth devices
  • Broadband wireless transceivers
  • High speed digital communications, including SONET speeds 3Gbps and 10Gbps

The Keithley 7116-MWS is a fully assembled 16-Channel RF/Microwave Switch System designed to simplify controlling high frequency switching. It employs the IEEE-488-compatible Model 7001 Switch Mainframe as a switch controller as well as electromechanical coaxial relays with a bandwidth from DC to 18 GHz. Applications include production and laboratory testing of a variety of communications devices and systems.

All input and output connections are easily accessible from the front panel, so system maintenance and reconfiguration is fast and easy. In addition, the non-volatile memory in the Model 7001 is preprogrammed in a 1×16 multiplexer switching pattern, allowing users to begin operating it immediately.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Uncategorized Products
Product Number 7116-MWS
Product Name Switch Mainframe
Unlock Full Specs
to access all available technical data