Keithley Instruments, Inc. Switch Mainframe 708B

Description
The 708B is a switch mainframe from Keithley. Additional Features: Significantly faster command-to-connect speeds than earlier mainframes Controls a single 8x12 matrix card Compatible with the most popular plug-in cards designed for the 707A/708A mainframes Support for both remote (via LXI, USB, and GPIB interfaces) and manual (via front panel) programming Integrates seamlessly with the Model 4200-SCS for semiconductor I-V and C-V characterization via GPIB interface Stores hundreds of switching configurations and channel patterns in non-volatile memory for reuse LXI Class C interface supports remote programming and control Embedded TSP® processor and TSP-Link® interface make it easy to integrate Series 2600A System SourceMeter® instruments into a high speed, self-contained tester 14 bits of digital I/O 1 Year Factory Warranty Accessories Supplied Product Information CD-ROM: Product Information CD, Quick Start Guide, Switching and Control, Product Information CD, Test Script Builder User Suite CD CA-180-4A: CAT 5 Ethernet Crossover Cable, 1m (3.3 ft) CA-179-2A: CAT 5 Ethernet Cable, 3m (10 ft) CO-7: Line Cord Front Rack Mount Kit The single-slot Keithley 708B switch mainframes extend Keithley's decades-long commitment to innovation in switch systems optimized for semiconductor test applications. These large-format mainframes build upon the strengths of their popular predecessors, the Models 707/707A and 708/708A, adding new features and capabilities designed to speed and simplify system integration and test development. New control options and interfaces offer system builders even greater flexibility when configuring high performance switching systems for use in both lab and production environments. Just as important, both new mainframes are compatible with the most popular large-format switch cards developed for the Models 707A and 708A, simplifying and minimizing the cost of switch system migration.
Datasheet
Description
The 708B is a switch mainframe from Keithley. Additional Features: Significantly faster command-to-connect speeds than earlier mainframes Controls a single 8x12 matrix card Compatible with the most popular plug-in cards designed for the 707A/708A mainframes Support for both remote (via LXI, USB, and GPIB interfaces) and manual (via front panel) programming Integrates seamlessly with the Model 4200-SCS for semiconductor I-V and C-V characterization via GPIB interface Stores hundreds of switching configurations and channel patterns in non-volatile memory for reuse LXI Class C interface supports remote programming and control Embedded TSP® processor and TSP-Link® interface make it easy to integrate Series 2600A System SourceMeter® instruments into a high speed, self-contained tester 14 bits of digital I/O 1 Year Factory Warranty Accessories Supplied Product Information CD-ROM: Product Information CD, Quick Start Guide, Switching and Control, Product Information CD, Test Script Builder User Suite CD CA-180-4A: CAT 5 Ethernet Crossover Cable, 1m (3.3 ft) CA-179-2A: CAT 5 Ethernet Cable, 3m (10 ft) CO-7: Line Cord Front Rack Mount Kit The single-slot Keithley 708B switch mainframes extend Keithley's decades-long commitment to innovation in switch systems optimized for semiconductor test applications. These large-format mainframes build upon the strengths of their popular predecessors, the Models 707/707A and 708/708A, adding new features and capabilities designed to speed and simplify system integration and test development. New control options and interfaces offer system builders even greater flexibility when configuring high performance switching systems for use in both lab and production environments. Just as important, both new mainframes are compatible with the most popular large-format switch cards developed for the Models 707A and 708A, simplifying and minimizing the cost of switch system migration.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch Mainframe - 708B - ValueTronics International, Inc.
Elgin, IL, USA
Switch Mainframe
708B
Switch Mainframe 708B
The 708B is a switch mainframe from Keithley. Additional Features: Significantly faster command-to-connect speeds than earlier mainframes Controls a single 8x12 matrix card Compatible with the most popular plug-in cards designed for the 707A/708A mainframes Support for both remote (via LXI, USB, and GPIB interfaces) and manual (via front panel) programming Integrates seamlessly with the Model 4200-SCS for semiconductor I-V and C-V characterization via GPIB interface Stores hundreds of switching configurations and channel patterns in non-volatile memory for reuse LXI Class C interface supports remote programming and control Embedded TSP® processor and TSP-Link® interface make it easy to integrate Series 2600A System SourceMeter® instruments into a high speed, self-contained tester 14 bits of digital I/O 1 Year Factory Warranty Accessories Supplied Product Information CD-ROM: Product Information CD, Quick Start Guide, Switching and Control, Product Information CD, Test Script Builder User Suite CD CA-180-4A: CAT 5 Ethernet Crossover Cable, 1m (3.3 ft) CA-179-2A: CAT 5 Ethernet Cable, 3m (10 ft) CO-7: Line Cord Front Rack Mount Kit The single-slot Keithley 708B switch mainframes extend Keithley's decades-long commitment to innovation in switch systems optimized for semiconductor test applications. These large-format mainframes build upon the strengths of their popular predecessors, the Models 707/707A and 708/708A, adding new features and capabilities designed to speed and simplify system integration and test development. New control options and interfaces offer system builders even greater flexibility when configuring high performance switching systems for use in both lab and production environments. Just as important, both new mainframes are compatible with the most popular large-format switch cards developed for the Models 707A and 708A, simplifying and minimizing the cost of switch system migration.

The 708B is a switch mainframe from Keithley.

Additional Features:

  • Significantly faster command-to-connect speeds than earlier mainframes
  • Controls a single 8x12 matrix card
  • Compatible with the most popular plug-in cards designed for the 707A/708A mainframes
  • Support for both remote (via LXI, USB, and GPIB interfaces) and manual (via front panel) programming
  • Integrates seamlessly with the Model 4200-SCS for semiconductor I-V and C-V characterization via GPIB interface
  • Stores hundreds of switching configurations and channel patterns in non-volatile memory for reuse
  • LXI Class C interface supports remote programming and control
  • Embedded TSP® processor and TSP-Link® interface make it easy to integrate Series 2600A System SourceMeter® instruments into a high speed, self-contained tester
  • 14 bits of digital I/O
  • 1 Year Factory Warranty

Accessories Supplied

  • Product Information CD-ROM: Product Information CD, Quick Start Guide, Switching and Control, Product Information CD, Test Script Builder User Suite CD
  • CA-180-4A: CAT 5 Ethernet
  • Crossover Cable, 1m (3.3 ft)
  • CA-179-2A: CAT 5 Ethernet
  • Cable, 3m (10 ft)
  • CO-7: Line Cord
  • Front Rack Mount Kit

The single-slot Keithley 708B switch mainframes extend Keithley's decades-long commitment to innovation in switch systems optimized for semiconductor test applications. These large-format mainframes build upon the strengths of their popular predecessors, the Models 707/707A and 708/708A, adding new features and capabilities designed to speed and simplify system integration and test development. New control options and interfaces offer system builders even greater flexibility when configuring high performance switching systems for use in both lab and production environments. Just as important, both new mainframes are compatible with the most popular large-format switch cards developed for the Models 707A and 708A, simplifying and minimizing the cost of switch system migration.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Uncategorized Products
Product Number 708B
Product Name Switch Mainframe
Unlock Full Specs
to access all available technical data